Microchip Technology, Inc. PMIC - PMIC - Hot Swap Controllers - MIC2585-1JYTS-TR MIC2585-1JYTS-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 788520-MIC2585-1JYTS -TR Packaging: Reel package Type: Hot Swap Controller, Sequencer Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault Package: 24-TSSOP (0.173", 4.40mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 1 V ~ 13.2 V Internal Switch(s): No Number of Channels: 2 Part Status: Obsolete(EOL) Programmable Features: Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: CDLY, CFILTER, CPOR, DIS1, DIS2, /FAULT, FB1, FB2, ON, OV1, OV2, PG1, PG2, /POR, TRK Family Name: MIC2585 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.7mA Manufacturer Package: 24-TSSOP Alternative Parts (Cross-Reference): MIC2585-1JBTS TR ; MIC2585-2JBTS TR; MIC2585-1JBTS; MIC2585-2JBTS; Introduction Date: March 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788520-MIC2585-1JYTS -TR Packaging: Reel package Type: Hot Swap Controller, Sequencer Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault Package: 24-TSSOP (0.173", 4.40mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 1 V ~ 13.2 V Internal Switch(s): No Number of Channels: 2 Part Status: Obsolete(EOL) Programmable Features: Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: CDLY, CFILTER, CPOR, DIS1, DIS2, /FAULT, FB1, FB2, ON, OV1, OV2, PG1, PG2, /POR, TRK Family Name: MIC2585 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.7mA Manufacturer Package: 24-TSSOP Alternative Parts (Cross-Reference): MIC2585-1JBTS TR ; MIC2585-2JBTS TR; MIC2585-1JBTS; MIC2585-2JBTS; Introduction Date: March 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - MIC2585-1JYTS-TR - 788520-MIC2585-1JYTS-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - MIC2585-1JYTS-TR
788520-MIC2585-1JYTS-TR
PMIC - PMIC - Hot Swap Controllers - MIC2585-1JYTS-TR 788520-MIC2585-1JYTS-TR
Manufacturer: Microchip Technology Win Source Part Number: 788520-MIC2585-1JYTS -TR Packaging: Reel package Type: Hot Swap Controller, Sequencer Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault Package: 24-TSSOP (0.173", 4.40mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 1 V ~ 13.2 V Internal Switch(s): No Number of Channels: 2 Part Status: Obsolete(EOL) Programmable Features: Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: CDLY, CFILTER, CPOR, DIS1, DIS2, /FAULT, FB1, FB2, ON, OV1, OV2, PG1, PG2, /POR, TRK Family Name: MIC2585 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.7mA Manufacturer Package: 24-TSSOP Alternative Parts (Cross-Reference): MIC2585-1JBTS TR ; MIC2585-2JBTS TR; MIC2585-1JBTS; MIC2585-2JBTS; Introduction Date: March 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788520-MIC2585-1JYTS-TR
Packaging: Reel package
Type: Hot Swap Controller, Sequencer
Operating Temperature Range: -40°C ~ 85°C
Features: Latched Fault
Package: 24-TSSOP (0.173", 4.40mm Width)
Applications: General
Mounting: SMD
Operating Supply Voltage: 1 V ~ 13.2 V
Internal Switch(s): No
Number of Channels: 2
Part Status: Obsolete(EOL)
Programmable Features: Fault Timeout, OVP, Slew Rate, UVLO
Feature Pins: CDLY, CFILTER, CPOR, DIS1, DIS2, /FAULT, FB1, FB2, ON, OV1, OV2, PG1, PG2, /POR, TRK
Family Name: MIC2585
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.7mA
Manufacturer Package: 24-TSSOP
Alternative Parts (Cross-Reference): MIC2585-1JBTS TR ; MIC2585-2JBTS TR; MIC2585-1JBTS; MIC2585-2JBTS;
Introduction Date: March 01, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 788520-MIC2585-1JYTS-TR
Product Name PMIC - PMIC - Hot Swap Controllers - MIC2585-1JYTS-TR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431MFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1901704 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active low, open drain
View Details