Microchip Technology, Inc. PMIC - PMIC - Hot Swap Controllers - MIC2584-JBTS-TR MIC2584-JBTS-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 136891-MIC2584-JBTS- TR Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Fault Timeout, Slew Rate, UVLO Feature Pins: CFILTER, CPOR, /FAULT, FB1, FB2, ON, /POR Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 1 V to 13.2 V Operating Supply Current: 1.7mA
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 136891-MIC2584-JBTS- TR Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Fault Timeout, Slew Rate, UVLO Feature Pins: CFILTER, CPOR, /FAULT, FB1, FB2, ON, /POR Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 1 V to 13.2 V Operating Supply Current: 1.7mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - MIC2584-JBTS-TR - 136891-MIC2584-JBTS-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - MIC2584-JBTS-TR
136891-MIC2584-JBTS-TR
PMIC - PMIC - Hot Swap Controllers - MIC2584-JBTS-TR 136891-MIC2584-JBTS-TR
Manufacturer: Microchip Technology Win Source Part Number: 136891-MIC2584-JBTS- TR Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Fault Timeout, Slew Rate, UVLO Feature Pins: CFILTER, CPOR, /FAULT, FB1, FB2, ON, /POR Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 1 V to 13.2 V Operating Supply Current: 1.7mA

Manufacturer: Microchip Technology
Win Source Part Number: 136891-MIC2584-JBTS-TR
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Latched Fault
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 2
Programmable Features: Fault Timeout, Slew Rate, UVLO
Feature Pins: CFILTER, CPOR, /FAULT, FB1, FB2, ON, /POR
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 1 V to 13.2 V
Operating Supply Current: 1.7mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 136891-MIC2584-JBTS-TR
Product Name PMIC - PMIC - Hot Swap Controllers - MIC2584-JBTS-TR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1062ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Voltage References - 1220297 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - ATL432LIAQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details