Microchip Technology, Inc. PMIC - PMIC - Hot Swap Controllers - MIC2583R-JYQS MIC2583R-JYQS

Description
Manufacturer: Microchip Technology Win Source Part Number: 083522-MIC2583R-JYQS Packaging: Tube/Rail Type: Hot Swap Controller Features: Auto Retry Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Fault Timeout, Slew Rate, UVLO Feature Pins: CFILTER, CPOR, DIS, /FAULT, FB, ON, /POR, PWRGD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QSOP Supply Voltage - Operating: 2.3 V to 13.2 V Operating Supply Current: 1.5mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 083522-MIC2583R-JYQS Packaging: Tube/Rail Type: Hot Swap Controller Features: Auto Retry Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Fault Timeout, Slew Rate, UVLO Feature Pins: CFILTER, CPOR, DIS, /FAULT, FB, ON, /POR, PWRGD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QSOP Supply Voltage - Operating: 2.3 V to 13.2 V Operating Supply Current: 1.5mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - MIC2583R-JYQS - 083522-MIC2583R-JYQS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - MIC2583R-JYQS
083522-MIC2583R-JYQS
PMIC - PMIC - Hot Swap Controllers - MIC2583R-JYQS 083522-MIC2583R-JYQS
Manufacturer: Microchip Technology Win Source Part Number: 083522-MIC2583R-JYQS Packaging: Tube/Rail Type: Hot Swap Controller Features: Auto Retry Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Fault Timeout, Slew Rate, UVLO Feature Pins: CFILTER, CPOR, DIS, /FAULT, FB, ON, /POR, PWRGD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QSOP Supply Voltage - Operating: 2.3 V to 13.2 V Operating Supply Current: 1.5mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 083522-MIC2583R-JYQS
Packaging: Tube/Rail
Type: Hot Swap Controller
Features: Auto Retry
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Fault Timeout, Slew Rate, UVLO
Feature Pins: CFILTER, CPOR, DIS, /FAULT, FB, ON, /POR, PWRGD
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QSOP
Supply Voltage - Operating: 2.3 V to 13.2 V
Operating Supply Current: 1.5mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 083522-MIC2583R-JYQS
Product Name PMIC - PMIC - Hot Swap Controllers - MIC2583R-JYQS
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901619 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active High; Active high, active low, push-pull
View Details
Voltage References - 1659764 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details