Microchip Technology, Inc. PMIC - PMIC - Hot Swap Controllers - MIC2583-JBQS MIC2583-JBQS

Description
Manufacturer: Microchip Technology Win Source Part Number: 135301-MIC2583-JBQS Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Slew Rate, UVLO Feature Pins: CPOR, FB, ON, /POR Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QSOP Supply Voltage - Operating: 2.3 V to 13.2 V Operating Supply Current: 1.5mA
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 135301-MIC2583-JBQS Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Slew Rate, UVLO Feature Pins: CPOR, FB, ON, /POR Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QSOP Supply Voltage - Operating: 2.3 V to 13.2 V Operating Supply Current: 1.5mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - MIC2583-JBQS - 135301-MIC2583-JBQS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - MIC2583-JBQS
135301-MIC2583-JBQS
PMIC - PMIC - Hot Swap Controllers - MIC2583-JBQS 135301-MIC2583-JBQS
Manufacturer: Microchip Technology Win Source Part Number: 135301-MIC2583-JBQS Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Slew Rate, UVLO Feature Pins: CPOR, FB, ON, /POR Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QSOP Supply Voltage - Operating: 2.3 V to 13.2 V Operating Supply Current: 1.5mA

Manufacturer: Microchip Technology
Win Source Part Number: 135301-MIC2583-JBQS
Packaging: Tube/Rail
Type: Hot Swap Controller
Features: Latched Fault
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Slew Rate, UVLO
Feature Pins: CPOR, FB, ON, /POR
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QSOP
Supply Voltage - Operating: 2.3 V to 13.2 V
Operating Supply Current: 1.5mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 135301-MIC2583-JBQS
Product Name PMIC - PMIC - Hot Swap Controllers - MIC2583-JBQS
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922560 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Active low, push-pull
View Details