Microchip Technology, Inc. PMIC - PMIC - Hot Swap Controllers - MIC2580A-1.0BTS MIC2580A-1.0BTS

Description
Manufacturer: Microchip Technology Win Source Part Number: 117451-MIC2580A-1.0B TS Packaging: Tube/Rail Type: Hot Swap Controller, Switching Regulator Features: Latched Fault, Thermal Limit Applications: CompactPCI, PCI Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 4 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: CRST, CSLEW, CSTART, /EPWRGD, /FAULT, /LPCIRST, /ON, /PCIRST, /POR, VPCHG Family Name: MIC2580A-1 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Supply Voltage - Operating: 3.3V, 5V, ±12V Alternative Parts (Cross-Reference): MIC2580A-1.0BTS TR; MIC2580A-1.0YTS TR; MIC2580A-1.0YTS; Introduction Date: March 21, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 117451-MIC2580A-1.0B TS Packaging: Tube/Rail Type: Hot Swap Controller, Switching Regulator Features: Latched Fault, Thermal Limit Applications: CompactPCI, PCI Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 4 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: CRST, CSLEW, CSTART, /EPWRGD, /FAULT, /LPCIRST, /ON, /PCIRST, /POR, VPCHG Family Name: MIC2580A-1 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Supply Voltage - Operating: 3.3V, 5V, ±12V Alternative Parts (Cross-Reference): MIC2580A-1.0BTS TR; MIC2580A-1.0YTS TR; MIC2580A-1.0YTS; Introduction Date: March 21, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - MIC2580A-1.0BTS - 117451-MIC2580A-1.0BTS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - MIC2580A-1.0BTS
117451-MIC2580A-1.0BTS
PMIC - PMIC - Hot Swap Controllers - MIC2580A-1.0BTS 117451-MIC2580A-1.0BTS
Manufacturer: Microchip Technology Win Source Part Number: 117451-MIC2580A-1.0B TS Packaging: Tube/Rail Type: Hot Swap Controller, Switching Regulator Features: Latched Fault, Thermal Limit Applications: CompactPCI, PCI Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 4 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: CRST, CSLEW, CSTART, /EPWRGD, /FAULT, /LPCIRST, /ON, /PCIRST, /POR, VPCHG Family Name: MIC2580A-1 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Supply Voltage - Operating: 3.3V, 5V, ±12V Alternative Parts (Cross-Reference): MIC2580A-1.0BTS TR; MIC2580A-1.0YTS TR; MIC2580A-1.0YTS; Introduction Date: March 21, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 117451-MIC2580A-1.0BTS
Packaging: Tube/Rail
Type: Hot Swap Controller, Switching Regulator
Features: Latched Fault, Thermal Limit
Applications: CompactPCI, PCI
Mounting: SMD (SMT)
Internal Switch(s): Both
Number of Channels: 4
Programmable Features: Current Limit, Fault Timeout, Slew Rate
Feature Pins: CRST, CSLEW, CSTART, /EPWRGD, /FAULT, /LPCIRST, /ON, /PCIRST, /POR, VPCHG
Family Name: MIC2580A-1
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 3.3V, 5V, ±12V
Alternative Parts (Cross-Reference): MIC2580A-1.0BTS TR; MIC2580A-1.0YTS TR; MIC2580A-1.0YTS;
Introduction Date: March 21, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 117451-MIC2580A-1.0BTS
Product Name PMIC - PMIC - Hot Swap Controllers - MIC2580A-1.0BTS
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NAMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 7515391 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details