Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2564A-0BSM-TR MIC2564A-0BSM-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 788519-MIC2564A-0BSM -TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Status Flag Package: 24-SSOP (0.209", 5.30mm Width) Output Type: N-Channel Interface: Serial Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 3.3V, 5V, 12V Rds On (Typ): 1.3 Ohm Family Name: MIC2564A Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SSOP Current - Output (Maximum): 120mA Alternative Parts (Cross-Reference): MIC2564A-0YTS TR; MIC2564A-0YTS; MIC2564A-1BTS; MIC2564A-0BTS TR; Introduction Date: September 01, 1999 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788519-MIC2564A-0BSM -TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Status Flag Package: 24-SSOP (0.209", 5.30mm Width) Output Type: N-Channel Interface: Serial Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 3.3V, 5V, 12V Rds On (Typ): 1.3 Ohm Family Name: MIC2564A Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SSOP Current - Output (Maximum): 120mA Alternative Parts (Cross-Reference): MIC2564A-0YTS TR; MIC2564A-0YTS; MIC2564A-1BTS; MIC2564A-0BTS TR; Introduction Date: September 01, 1999 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2564A-0BSM-TR
MIC2564A-0BSM-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2564A-0BSM-TR MIC2564A-0BSM-TR
Manufacturer: Microchip Technology Win Source Part Number: 788519-MIC2564A-0BSM -TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Status Flag Package: 24-SSOP (0.209", 5.30mm Width) Output Type: N-Channel Interface: Serial Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 3.3V, 5V, 12V Rds On (Typ): 1.3 Ohm Family Name: MIC2564A Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SSOP Current - Output (Maximum): 120mA Alternative Parts (Cross-Reference): MIC2564A-0YTS TR; MIC2564A-0YTS; MIC2564A-1BTS; MIC2564A-0BTS TR; Introduction Date: September 01, 1999 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 788519-MIC2564A-0BSM-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Status Flag
Package: 24-SSOP (0.209", 5.30mm Width)
Output Type: N-Channel
Interface: Serial
Switch Type: PCMCIA Switch
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 4
Output Configuration: High Side
Voltage - Load: 3.3V, 5V, 12V
Rds On (Typ): 1.3 Ohm
Family Name: MIC2564A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SSOP
Current - Output (Maximum): 120mA
Alternative Parts (Cross-Reference): MIC2564A-0YTS TR; MIC2564A-0YTS; MIC2564A-1BTS; MIC2564A-0BTS TR;
Introduction Date: September 01, 1999
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC2564A-0BSM-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2564A-0BSM-TR
PMIC - Power Distribution Switches, Load Drivers MIC2564A-0BSM-TR
IC PWR SWITCH N-CHAN 3:4 24SSOP

IC PWR SWITCH N-CHAN 3:4 24SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2564A-0BSM-TR MIC2564A-0BSM-TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2564A-0BSM-TR PMIC - Power Distribution Switches, Load Drivers
Voltage 3.3V, 5V, 12V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-308 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details