Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2561-0YM MIC2561-0YM

Description
Manufacturer: Microchip Technology Win Source Part Number: 003503-MIC2561-0YM Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 2 Current - Output (Max): 200mA Voltage - Load: 3.3V, 5V, 12V Rds On (Typ): 550 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 14-SOIC Supply Voltage - Operating: Not Required
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 003503-MIC2561-0YM Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 2 Current - Output (Max): 200mA Voltage - Load: 3.3V, 5V, 12V Rds On (Typ): 550 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 14-SOIC Supply Voltage - Operating: Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2561-0YM - MIC2561-0YM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2561-0YM
MIC2561-0YM
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2561-0YM MIC2561-0YM
Manufacturer: Microchip Technology Win Source Part Number: 003503-MIC2561-0YM Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 2 Current - Output (Max): 200mA Voltage - Load: 3.3V, 5V, 12V Rds On (Typ): 550 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 14-SOIC Supply Voltage - Operating: Not Required

Manufacturer: Microchip Technology
Win Source Part Number: 003503-MIC2561-0YM
Packaging: Reel - TR
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: PCMCIA Switch
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 2
Current - Output (Max): 200mA
Voltage - Load: 3.3V, 5V, 12V
Rds On (Typ): 550 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 14-SOIC
Supply Voltage - Operating: Not Required

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC2561-0YM - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2561-0YM
PMIC - Power Distribution Switches, Load Drivers MIC2561-0YM
IC PWR SWITCH N-CHAN 3:2 14SOIC

IC PWR SWITCH N-CHAN 3:2 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2561-0YM MIC2561-0YM
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2561-0YM PMIC - Power Distribution Switches, Load Drivers
Voltage 3.3V, 5V, 12V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-303 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details