Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2561-0BM MIC2561-0BM

Description
Manufacturer: Microchip Technology Win Source Part Number: 003502-MIC2561-0BM Packaging: Tube/Rail Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 2 Current - Output (Max): 200mA Voltage - Load: 3.3V, 5V, 12V Rds On (Typ): 550 mOhm Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 14-SOIC Supply Voltage - Operating: Not Required
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 003502-MIC2561-0BM Packaging: Tube/Rail Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 2 Current - Output (Max): 200mA Voltage - Load: 3.3V, 5V, 12V Rds On (Typ): 550 mOhm Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 14-SOIC Supply Voltage - Operating: Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2561-0BM - MIC2561-0BM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2561-0BM
MIC2561-0BM
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2561-0BM MIC2561-0BM
Manufacturer: Microchip Technology Win Source Part Number: 003502-MIC2561-0BM Packaging: Tube/Rail Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 2 Current - Output (Max): 200mA Voltage - Load: 3.3V, 5V, 12V Rds On (Typ): 550 mOhm Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 14-SOIC Supply Voltage - Operating: Not Required

Manufacturer: Microchip Technology
Win Source Part Number: 003502-MIC2561-0BM
Packaging: Tube/Rail
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: PCMCIA Switch
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 2
Current - Output (Max): 200mA
Voltage - Load: 3.3V, 5V, 12V
Rds On (Typ): 550 mOhm
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 14-SOIC
Supply Voltage - Operating: Not Required

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC2561-0BM - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2561-0BM
PMIC - Power Distribution Switches, Load Drivers MIC2561-0BM
IC PWR SWITCH N-CHAN 3:2 14SOIC

IC PWR SWITCH N-CHAN 3:2 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2561-0BM MIC2561-0BM
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2561-0BM PMIC - Power Distribution Switches, Load Drivers
Voltage 3.3V, 5V, 12V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details