Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2549A-1YM-TR MIC2549A-1YM-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1076133-MIC2549A-1YM -TR Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current Number of Outputs: 1 Current - Output (Max): 3A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 35 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1076133-MIC2549A-1YM -TR Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current Number of Outputs: 1 Current - Output (Max): 3A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 35 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2549A-1YM-TR
MIC2549A-1YM-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2549A-1YM-TR MIC2549A-1YM-TR
Manufacturer: Microchip Technology Win Source Part Number: 1076133-MIC2549A-1YM -TR Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current Number of Outputs: 1 Current - Output (Max): 3A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 35 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1076133-MIC2549A-1YM-TR
Packaging: Reel - TR
Features: Slew Rate Controlled, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 35 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2549A-1YM-TR
PMIC - Power Distribution Switches, Load Drivers MIC2549A-1YM-TR
IC PWR SWITCH N-CHAN 1:1 8SOIC

IC PWR SWITCH N-CHAN 1:1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2549A-1YM-TR MIC2549A-1YM-TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2549A-1YM-TR PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-701 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details