Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2548A-1YMM-TR MIC2548A-1YMM-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 788513-MIC2548A-1YMM -TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Status Flag Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Output Type: N-Channel Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 80 mOhm Family Name: MIC2548A Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Current - Output (Maximum): 1.5A Alternative Parts (Cross-Reference): AP2141MPG-U; TPS2001CDGK; TPS2001CDGKR; AP2141MPG-13; Introduction Date: April 01, 2010 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788513-MIC2548A-1YMM -TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Status Flag Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Output Type: N-Channel Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 80 mOhm Family Name: MIC2548A Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Current - Output (Maximum): 1.5A Alternative Parts (Cross-Reference): AP2141MPG-U; TPS2001CDGK; TPS2001CDGKR; AP2141MPG-13; Introduction Date: April 01, 2010 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2548A-1YMM-TR
MIC2548A-1YMM-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2548A-1YMM-TR MIC2548A-1YMM-TR
Manufacturer: Microchip Technology Win Source Part Number: 788513-MIC2548A-1YMM -TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Status Flag Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Output Type: N-Channel Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 80 mOhm Family Name: MIC2548A Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Current - Output (Maximum): 1.5A Alternative Parts (Cross-Reference): AP2141MPG-U; TPS2001CDGK; TPS2001CDGKR; AP2141MPG-13; Introduction Date: April 01, 2010 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788513-MIC2548A-1YMM-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Status Flag
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Output Type: N-Channel
Interface: On/Off
Switch Type: USB Switch
Fault Protection: Current Limiting (Adjustable), Over Temperature
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 2.7 V ~ 5.5 V
Rds On (Typ): 80 mOhm
Family Name: MIC2548A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP
Current - Output (Maximum): 1.5A
Alternative Parts (Cross-Reference): AP2141MPG-U; TPS2001CDGK; TPS2001CDGKR; AP2141MPG-13;
Introduction Date: April 01, 2010
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC2548A-1YMM-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2548A-1YMM-TR
PMIC - Power Distribution Switches, Load Drivers MIC2548A-1YMM-TR
IC PWR SWITCH N-CHAN 1:1 8MSOP

IC PWR SWITCH N-CHAN 1:1 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2548A-1YMM-TR MIC2548A-1YMM-TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2548A-1YMM-TR PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-314 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details