Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2548-1YMM MIC2548-1YMM

Description
Manufacturer: Microchip Technology Win Source Part Number: 003490-MIC2548-1YMM Packaging: Tube/Rail Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 80 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Supply Voltage - Operating: Not Required
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 003490-MIC2548-1YMM Packaging: Tube/Rail Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 80 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Supply Voltage - Operating: Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2548-1YMM - MIC2548-1YMM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2548-1YMM
MIC2548-1YMM
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2548-1YMM MIC2548-1YMM
Manufacturer: Microchip Technology Win Source Part Number: 003490-MIC2548-1YMM Packaging: Tube/Rail Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 80 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Supply Voltage - Operating: Not Required

Manufacturer: Microchip Technology
Win Source Part Number: 003490-MIC2548-1YMM
Packaging: Tube/Rail
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Adjustable), Over Temperature
Number of Outputs: 1
Current - Output (Max): 1.5A
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 80 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Supply Voltage - Operating: Not Required

Buy Now Datasheet
Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Microchip - 99AC4135 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Microchip
99AC4135
Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Microchip 99AC4135
POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.5A; On State Resistance:0.08ohm; Distribution Switch Case Style:MSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.5A; On State Resistance:0.08ohm; Distribution Switch Case Style:MSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2548-1YMM
PMIC - Power Distribution Switches, Load Drivers MIC2548-1YMM
IC PWR SWITCH N-CHAN 1:1 8MSOP

IC PWR SWITCH N-CHAN 1:1 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2548-1YMM 99AC4135 MIC2548-1YMM
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2548-1YMM Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Microchip PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7 V to 5.5 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 1-2141095-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Potential distribution module - 830-800/000-318 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details