Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2547-2BM MIC2547-2BM

Description
Manufacturer: Microchip Technology Win Source Part Number: 003487-MIC2547-2BM Packaging: Tube/Rail Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current Number of Outputs: 2 Current - Output (Max): 1.5A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 80 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: Not Required
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 003487-MIC2547-2BM Packaging: Tube/Rail Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current Number of Outputs: 2 Current - Output (Max): 1.5A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 80 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2547-2BM - MIC2547-2BM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2547-2BM
MIC2547-2BM
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2547-2BM MIC2547-2BM
Manufacturer: Microchip Technology Win Source Part Number: 003487-MIC2547-2BM Packaging: Tube/Rail Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current Number of Outputs: 2 Current - Output (Max): 1.5A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 80 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: Not Required

Manufacturer: Microchip Technology
Win Source Part Number: 003487-MIC2547-2BM
Packaging: Tube/Rail
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current
Number of Outputs: 2
Current - Output (Max): 1.5A
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 80 mOhm
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Supply Voltage - Operating: Not Required

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC2547-2BM - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2547-2BM
PMIC - Power Distribution Switches, Load Drivers MIC2547-2BM
IC PWR SWITCH N-CHAN 1:1 16SOIC

IC PWR SWITCH N-CHAN 1:1 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2547-2BM MIC2547-2BM
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2547-2BM PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details