Microchip Technology, Inc. PMIC - Power Distribution Switches, Load Drivers MIC2546-2YTS-TR

Description
IC PWR SWITCH N-CHAN 1:1 16TSSOP
Description
IC PWR SWITCH N-CHAN 1:1 16TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC2546-2YTS-TR is a dual high-side power switch designed for low loss DC power management applications, including USB power distribution and ACPI compliance. It operates within a voltage range of 2.7V to 5.5V and features an adjustable current limit of up to 1.5A. The device includes a soft-start circuit to minimize inrush current and thermal shutdown protection to safeguard both the switch and connected devices. This part has a typical on-resistance of 120m,Ѷ and a low on-state supply current of 100OºA per channel, with an even lower off-state supply current of 2OºA. The MIC2546-2YTS-TR is equipped with open-drain fault flag outputs to indicate current limiting or thermal shutdown conditions. It is compatible with both 3V and 5V logic levels for the enable signal, which is also used to reset the thermal shutdown latch. The product is available in a 16-pin TSSOP package and is suitable for applications such as PCI bus power switching, notebook PCs, and PC card hot swap applications.

Datasheet Summary
Powered by GS/AI

The MIC2546-2YTS-TR is a dual high-side power switch designed for low loss DC power management applications, including USB power distribution and ACPI compliance. It operates within a voltage range of 2.7V to 5.5V and features an adjustable current limit of up to 1.5A. The device includes a soft-start circuit to minimize inrush current and thermal shutdown protection to safeguard both the switch and connected devices. This part has a typical on-resistance of 120m,Ѷ and a low on-state supply current of 100OºA per channel, with an even lower off-state supply current of 2OºA. The MIC2546-2YTS-TR is equipped with open-drain fault flag outputs to indicate current limiting or thermal shutdown conditions. It is compatible with both 3V and 5V logic levels for the enable signal, which is also used to reset the thermal shutdown latch. The product is available in a 16-pin TSSOP package and is suitable for applications such as PCI bus power switching, notebook PCs, and PC card hot swap applications.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - MIC2546-2YTS-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2546-2YTS-TR
PMIC - Power Distribution Switches, Load Drivers MIC2546-2YTS-TR
IC PWR SWITCH N-CHAN 1:1 16TSSOP

IC PWR SWITCH N-CHAN 1:1 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Power Distribution Units (PDU)
Product Number MIC2546-2YTS-TR
Product Name PMIC - Power Distribution Switches, Load Drivers
Current 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Three Phase Power Distribution Block - 38057 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details