Microchip Technology, Inc. PMIC - PMIC - Hot Swap Controllers - MIC2342R-2YTQ-TR MIC2342R-2YTQ-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1076099-MIC2342R-2YT Q-TR Packaging: Reel - TR Type: Hot Plug Controller Features: Auto Retry, Thermal Limit, UVLO Applications: PCI Express Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 6 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, Slew Rate Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TQFP (7x7) Supply Voltage - Operating: 3 V to 3.6 V, 11 V to 13 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1076099-MIC2342R-2YT Q-TR Packaging: Reel - TR Type: Hot Plug Controller Features: Auto Retry, Thermal Limit, UVLO Applications: PCI Express Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 6 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, Slew Rate Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TQFP (7x7) Supply Voltage - Operating: 3 V to 3.6 V, 11 V to 13 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - MIC2342R-2YTQ-TR - 1076099-MIC2342R-2YTQ-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - MIC2342R-2YTQ-TR
1076099-MIC2342R-2YTQ-TR
PMIC - PMIC - Hot Swap Controllers - MIC2342R-2YTQ-TR 1076099-MIC2342R-2YTQ-TR
Manufacturer: Microchip Technology Win Source Part Number: 1076099-MIC2342R-2YT Q-TR Packaging: Reel - TR Type: Hot Plug Controller Features: Auto Retry, Thermal Limit, UVLO Applications: PCI Express Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 6 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, Slew Rate Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TQFP (7x7) Supply Voltage - Operating: 3 V to 3.6 V, 11 V to 13 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1076099-MIC2342R-2YTQ-TR
Packaging: Reel - TR
Type: Hot Plug Controller
Features: Auto Retry, Thermal Limit, UVLO
Applications: PCI Express
Mounting: SMD (SMT)
Internal Switch(s): Both
Number of Channels: 6
Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, Slew Rate
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-TQFP (7x7)
Supply Voltage - Operating: 3 V to 3.6 V, 11 V to 13 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1076099-MIC2342R-2YTQ-TR
Product Name PMIC - PMIC - Hot Swap Controllers - MIC2342R-2YTQ-TR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1921850 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active Low, Active High, Push Pull
View Details