Microchip Technology, Inc. PMIC - PMIC - Hot Swap Controllers - MIC2342-2YTQ MIC2342-2YTQ

Description
Manufacturer: Microchip Technology Win Source Part Number: 1222243-MIC2342-2YTQ Packaging: Tray Type: Hot Plug Controller Mounting Style: SMD Features: Latched Fault, Thermal Limit, UVLO Applications: PCI Express Internal Switch(s): Both Number of Channels: 6 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, Slew Rate Categories: Integrated Circuits Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 48-TQFP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: MIC2342 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V, 11V ~ 13V
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1222243-MIC2342-2YTQ Packaging: Tray Type: Hot Plug Controller Mounting Style: SMD Features: Latched Fault, Thermal Limit, UVLO Applications: PCI Express Internal Switch(s): Both Number of Channels: 6 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, Slew Rate Categories: Integrated Circuits Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 48-TQFP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: MIC2342 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V, 11V ~ 13V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - MIC2342-2YTQ - 1222243-MIC2342-2YTQ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - MIC2342-2YTQ
1222243-MIC2342-2YTQ
PMIC - PMIC - Hot Swap Controllers - MIC2342-2YTQ 1222243-MIC2342-2YTQ
Manufacturer: Microchip Technology Win Source Part Number: 1222243-MIC2342-2YTQ Packaging: Tray Type: Hot Plug Controller Mounting Style: SMD Features: Latched Fault, Thermal Limit, UVLO Applications: PCI Express Internal Switch(s): Both Number of Channels: 6 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, Slew Rate Categories: Integrated Circuits Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 48-TQFP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: MIC2342 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V, 11V ~ 13V

Manufacturer: Microchip Technology
Win Source Part Number: 1222243-MIC2342-2YTQ
Packaging: Tray
Type: Hot Plug Controller
Mounting Style: SMD
Features: Latched Fault, Thermal Limit, UVLO
Applications: PCI Express
Internal Switch(s): Both
Number of Channels: 6
Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, Slew Rate
Categories: Integrated Circuits
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 48-TQFP
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Family Part Number: MIC2342
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V, 11V ~ 13V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1222243-MIC2342-2YTQ
Product Name PMIC - PMIC - Hot Swap Controllers - MIC2342-2YTQ
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901710 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active High; Push Pull, Active High
View Details
Voltage Reference - TL431AQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Power Management - Specialized - AD1324KZ - 909275-AD1324KZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Reference - ATL431LIAQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details