Microchip Technology, Inc. 2.0MHz White LED Driver MIC2293C

Description
The MIC2292C and MIC2293C are high frequency, pulse-width modulator (PWM) boost regulators optimized for constant-current, white LED driver applications. Because of their constant PWM switching frequencies of 1.6MHz and 2MHz, respectively, the MIC2292/93C can use the smallest external components, allowing designers to avoid sensitive IF bands in their RF applications. The products feature an internal Schottky diode and two levels of output overvoltage protection allowing a small size and efficient DC/DC solution that requires only four external components. The 2.5V to 10V input voltage range of MIC2292/3C allows direct operation from 1- and 2-cell Li-Ion as well as 3- to 4-cell NiCad/NiMH/Alkaline batteries. Additional Features 2.5V to 10V input voltage Output voltage up to 34V Internal Schottky diode 1.6MHz PWM operation (MIC2292C) 2.0MHz PWM operation (MIC2293C) Stable with ceramic capacitors 15V and 34V output overvoltage protection options 500mA switch current rating 95mV feedback voltage <1% line and load regulation <1µA shutdown current Over-temperature protection UVLO -40°C to +125°C junction temperature range
Datasheet
Description
The MIC2292C and MIC2293C are high frequency, pulse-width modulator (PWM) boost regulators optimized for constant-current, white LED driver applications. Because of their constant PWM switching frequencies of 1.6MHz and 2MHz, respectively, the MIC2292/93C can use the smallest external components, allowing designers to avoid sensitive IF bands in their RF applications. The products feature an internal Schottky diode and two levels of output overvoltage protection allowing a small size and efficient DC/DC solution that requires only four external components. The 2.5V to 10V input voltage range of MIC2292/3C allows direct operation from 1- and 2-cell Li-Ion as well as 3- to 4-cell NiCad/NiMH/Alkaline batteries. Additional Features 2.5V to 10V input voltage Output voltage up to 34V Internal Schottky diode 1.6MHz PWM operation (MIC2292C) 2.0MHz PWM operation (MIC2293C) Stable with ceramic capacitors 15V and 34V output overvoltage protection options 500mA switch current rating 95mV feedback voltage <1% line and load regulation <1µA shutdown current Over-temperature protection UVLO -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.0MHz White LED Driver - MIC2293C - Microchip Technology, Inc.
Chandler, AZ, United States
2.0MHz White LED Driver
MIC2293C
2.0MHz White LED Driver MIC2293C
The MIC2292C and MIC2293C are high frequency, pulse-width modulator (PWM) boost regulators optimized for constant-current, white LED driver applications. Because of their constant PWM switching frequencies of 1.6MHz and 2MHz, respectively, the MIC2292/93C can use the smallest external components, allowing designers to avoid sensitive IF bands in their RF applications. The products feature an internal Schottky diode and two levels of output overvoltage protection allowing a small size and efficient DC/DC solution that requires only four external components. The 2.5V to 10V input voltage range of MIC2292/3C allows direct operation from 1- and 2-cell Li-Ion as well as 3- to 4-cell NiCad/NiMH/Alkaline batteries. Additional Features 2.5V to 10V input voltage Output voltage up to 34V Internal Schottky diode 1.6MHz PWM operation (MIC2292C) 2.0MHz PWM operation (MIC2293C) Stable with ceramic capacitors 15V and 34V output overvoltage protection options 500mA switch current rating 95mV feedback voltage <1% line and load regulation <1µA shutdown current Over-temperature protection UVLO -40°C to +125°C junction temperature range

The MIC2292C and MIC2293C are high frequency, pulse-width modulator (PWM) boost regulators optimized for constant-current, white LED driver applications. Because of their constant PWM switching frequencies of 1.6MHz and 2MHz, respectively, the MIC2292/93C can use the smallest external components, allowing designers to avoid sensitive IF bands in their RF applications.

The products feature an internal Schottky diode and two levels of output overvoltage protection allowing a small size and efficient DC/DC solution that requires only four external components.

The 2.5V to 10V input voltage range of MIC2292/3C allows direct operation from 1- and 2-cell Li-Ion as well as 3- to 4-cell NiCad/NiMH/Alkaline batteries.

Additional Features

    • 2.5V to 10V input voltage
    • Output voltage up to 34V
    • Internal Schottky diode
    • 1.6MHz PWM operation (MIC2292C)
    • 2.0MHz PWM operation (MIC2293C)
    • Stable with ceramic capacitors
    • 15V and 34V output overvoltage protection options
    • 500mA switch current rating
    • 95mV feedback voltage
    • <1% line and load regulation
    • <1µA shutdown current
    • Over-temperature protection
    • UVLO
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category LED Drivers
Product Number MIC2293C
Product Name 2.0MHz White LED Driver
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.5 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - LM2759SDX/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 1000 milliamps
View Details
LED Drivers - 1906012P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 6 volts
Features RoHS Compliant
View Details
LED Drivers - A6275SA-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
3 suppliers
LED Drivers - TLE42402MHTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 45 volts
Output Current 58 milliamps
View Details
3 suppliers