Manufacturer: Microchip Technology
Win Source Part Number: 123136-MIC2292-15YML
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.6MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-MLF (2x2)
Maximum Supply Voltage: 10V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 750mA (Switch)
IC LED DRVR RGLTR PWM 750MA 8MLF Product overview: MIC2292-15YML-TR from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 750MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2292-15YML-TR
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 750mA (Switch) 8-MLF® (2x2)
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 750mA (Switch) 8-MLF® (2x2)
IC LED DRVR RGLTR DIM 750MA 8MLF
LED DRVR 3Segment 3.3V/5V/9V 8-Pin DFN EP T/R
IC LED DRVR RGLTR PWM 750MA 8MLF
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 123136-MIC2292-15YML-TR | 137-MIC2292-15YML-TR | 576-1078-1-ND | MIC2292-15YML-TR | 536-MIC2292-15YML-TR | MIC2292-15YML-TR |
| Product Name | PMIC - PMIC - LED Drivers - MIC2292-15YML-TR | 750MA LED Driver IC | LED Drivers | PMIC - LED Drivers | LED DRVR 3Segment 3.3V/5V/9V 8-Pin DFN EP T/R | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.5 volts | 2.5 to 10 volts | 2.5 to 10 volts | 2.5 to 10 volts | ||
| Output Current | 750 milliamps | 750 milliamps | 750 milliamps | 750 milliamps | ||
| Package Type | 8-MLF (2x2) | Tape & Reel (TR) | 8-VFDFN Exposed Pad, 8-MLF® |