Infineon Technologies AG LED Driver ICs CDM10V2XTSA1

Description
INFINEON LED DRIVER CDM10V2XTSA1
Request a Quote Datasheet
Description
INFINEON LED DRIVER CDM10V2XTSA1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Driver ICs - 2580785 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Driver ICs
2580785
LED Driver ICs 2580785
INFINEON LED DRIVER CDM10V2XTSA1

INFINEON LED DRIVER CDM10V2XTSA1

Supplier's Site
LED Driver ICs - 2580784 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Driver ICs
2580784
LED Driver ICs 2580784
INFINEON LED DRIVER CDM10V2XTSA1

INFINEON LED DRIVER CDM10V2XTSA1

Supplier's Site
LED Driver ICs - 2580785P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Driver ICs
2580785P
LED Driver ICs 2580785P
INFINEON LED DRIVER CDM10V2XTSA1

INFINEON LED DRIVER CDM10V2XTSA1

Supplier's Site
Led Driver, 1Khz, Smd, Sot-23-6; Device Topology Infineon - 93AC6992 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, 1Khz, Smd, Sot-23-6; Device Topology Infineon
93AC6992
Led Driver, 1Khz, Smd, Sot-23-6; Device Topology Infineon 93AC6992
LED DRIVER, 1KHZ, SMD, SOT-23-6; Device Topology:-; Input Voltage Min:11V; Input Voltage Max:25V; Output Voltage Max:-; Output Current Max:200µA; Switching Frequency:-; No. of Outputs:1Outputs; IC Mounting:SMD; Driver Case RoHS Compliant: Yes

LED DRIVER, 1KHZ, SMD, SOT-23-6; Device Topology:-; Input Voltage Min:11V; Input Voltage Max:25V; Output Voltage Max:-; Output Current Max:200µA; Switching Frequency:-; No. of Outputs:1Outputs; IC Mounting:SMD; Driver Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category LED Drivers LED Drivers
Product Number 2580785 93AC6992
Product Name LED Driver ICs Led Driver, 1Khz, Smd, Sot-23-6; Device Topology Infineon
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Type Dimmable
Input Voltage 25 volts 11 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

SOIC LED Driver IC - 137-A6275SLWTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Output Voltage 4 volts
Number of Channels 8 #
View Details
5 suppliers
LED Drivers - 2368168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 50 watts
Features RoHS Compliant
View Details
LM3410-Q1 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation - LM3410XQMFX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.7 to 5.5 volts
View Details
7 suppliers
LED Drivers - 1727-NCR420ZAXTR-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 40 volts
View Details
2 suppliers