Microchip Technology, Inc. 1.2MHz Isw PWM Boost Regulator MIC2290

Description
The MIC2290 is a 1.2MHz , PWM, boost-switching regulator. The MIC2290 features an internal Schottky diode that reduces circuit board area and total solution cost. High power density is achieved with the MIC2290's internal 34V/0.5A switch, allowing it to power large loads in a tiny footprint. The MIC2290 implements a constant frequency 1.2MHz PWM control scheme. The high frequency operation saves board space by reducing external component sizes. The fixed frequency PWM topology also reduces switching noise and ripple to the input power source. The MIC2290's wide 2.5V to 10V input voltage allows direct operation from 3- to 4-cell NiCad/NiMH/Alkaline batteries, 1- and 2-cell Li-Ion batteries, as well as fixed 3.3V and 5V systems. Additional Features Internal Schottky diode 2.5V to 10V input voltage Output voltage adjustable to 34V Over 500mA switch current 1.2MHz PWM operation Stable with ceramic capacitors <1% line and load regulation Low input and output ripple <1µA shutdown current UVLO Output overvoltage protection Over temperature protection -40°C to +125°C junction temperature range
Datasheet
Description
The MIC2290 is a 1.2MHz , PWM, boost-switching regulator. The MIC2290 features an internal Schottky diode that reduces circuit board area and total solution cost. High power density is achieved with the MIC2290's internal 34V/0.5A switch, allowing it to power large loads in a tiny footprint. The MIC2290 implements a constant frequency 1.2MHz PWM control scheme. The high frequency operation saves board space by reducing external component sizes. The fixed frequency PWM topology also reduces switching noise and ripple to the input power source. The MIC2290's wide 2.5V to 10V input voltage allows direct operation from 3- to 4-cell NiCad/NiMH/Alkaline batteries, 1- and 2-cell Li-Ion batteries, as well as fixed 3.3V and 5V systems. Additional Features Internal Schottky diode 2.5V to 10V input voltage Output voltage adjustable to 34V Over 500mA switch current 1.2MHz PWM operation Stable with ceramic capacitors <1% line and load regulation Low input and output ripple <1µA shutdown current UVLO Output overvoltage protection Over temperature protection -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2MHz Isw PWM Boost Regulator - MIC2290 - Microchip Technology, Inc.
Chandler, AZ, United States
1.2MHz Isw PWM Boost Regulator
MIC2290
1.2MHz Isw PWM Boost Regulator MIC2290
The MIC2290 is a 1.2MHz , PWM, boost-switching regulator. The MIC2290 features an internal Schottky diode that reduces circuit board area and total solution cost. High power density is achieved with the MIC2290's internal 34V/0.5A switch, allowing it to power large loads in a tiny footprint. The MIC2290 implements a constant frequency 1.2MHz PWM control scheme. The high frequency operation saves board space by reducing external component sizes. The fixed frequency PWM topology also reduces switching noise and ripple to the input power source. The MIC2290's wide 2.5V to 10V input voltage allows direct operation from 3- to 4-cell NiCad/NiMH/Alkaline batteries, 1- and 2-cell Li-Ion batteries, as well as fixed 3.3V and 5V systems. Additional Features Internal Schottky diode 2.5V to 10V input voltage Output voltage adjustable to 34V Over 500mA switch current 1.2MHz PWM operation Stable with ceramic capacitors <1% line and load regulation Low input and output ripple <1µA shutdown current UVLO Output overvoltage protection Over temperature protection -40°C to +125°C junction temperature range

The MIC2290 is a 1.2MHz , PWM, boost-switching regulator. The MIC2290 features an internal Schottky diode that reduces circuit board area and total solution cost. High power density is achieved with the MIC2290's internal 34V/0.5A switch, allowing it to power large loads in a tiny footprint. The MIC2290 implements a constant frequency 1.2MHz PWM control scheme. The high frequency operation saves board space by reducing external component sizes. The fixed frequency PWM topology also reduces switching noise and ripple to the input power source. The MIC2290's wide 2.5V to 10V input voltage allows direct operation from 3- to 4-cell NiCad/NiMH/Alkaline batteries, 1- and 2-cell Li-Ion batteries, as well as fixed 3.3V and 5V systems.

Additional Features

    • Internal Schottky diode
    • 2.5V to 10V input voltage
    • Output voltage adjustable to 34V
    • Over 500mA switch current
    • 1.2MHz PWM operation
    • Stable with ceramic capacitors
    • <1% line and load regulation
    • Low input and output ripple
    • <1µA shutdown current
    • UVLO
    • Output overvoltage protection
    • Over temperature protection
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC2290
Product Name 1.2MHz Isw PWM Boost Regulator
Package Type Other; ['VDFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1x/1.5x Fractional Charge Pump for White LED Applications - AAT3131 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
Gates and Inverters - CD74HC14PWR - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Features Schmitt Trigger
Input Voltage 2 to 6 volts
View Details
ACDC Power Supply Control ICs - Model: FA6B21N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
Power - Power Supply ICs - OPTIREG™ SBC - Lite SBC - TLE9461-3ES - TLE9461-3ES - Infineon Technologies AG
Specs
Package Type Other; PG-TSDSO-24
Output Voltage 5 volts
View Details