LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 750mA (Switch) TSOT-23-5
Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Power Management (PMIC) LED Drivers
Package: Bulk
Product Status: Obsolete
Type: DC DC Regulator
Topology: Step-Up (Boost)
Current - Output / Channel: 750mA (Switch)
Frequency: 1.2MHz
Dimming: Analog, PWM
IC LED DRVR RGLTR PWM TSOT23-5 Product overview: MIC2287CYD5 from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2287CYD5 can be used for catalog matching and distributor lookup.
IC LED DRIVER RGLTR DIM TSOT23-5
IC LED DRVR RGLTR PWM TSOT23-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | MIC2287CYD5-ND | 137-MIC2287CYD5 | MIC2287CYD5 | MIC2287CYD5 | |
| Product Name | LED Drivers | Integrated Circuits (ICs) Power Management (PMIC) LED Drivers | LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.5 to 10 volts | 2.5 to 10 volts | 2.5 to 10 volts | ||
| Output Current | 750 milliamps | 750 milliamps | |||
| Features | RoHS Compliant |