Microchip Technology, Inc. 750MA LED Driver IC MIC2287C-24YML

Description
IC LED DRVR RGLTR DIM 750MA 8MLF Product overview: MIC2287C-24YML from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 750MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2287C-24YML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRVR RGLTR DIM 750MA 8MLF Product overview: MIC2287C-24YML from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 750MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2287C-24YML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
750MA LED Driver IC
137-MIC2287C-24YML
750MA LED Driver IC 137-MIC2287C-24YML
IC LED DRVR RGLTR DIM 750MA 8MLF Product overview: MIC2287C-24YML from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 750MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2287C-24YML can be used for catalog matching and distributor lookup.

IC LED DRVR RGLTR DIM 750MA 8MLF Product overview: MIC2287C-24YML from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 750MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2287C-24YML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - MIC2287C-24YML - 208316-MIC2287C-24YML - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MIC2287C-24YML
208316-MIC2287C-24YML
PMIC - PMIC - LED Drivers - MIC2287C-24YML 208316-MIC2287C-24YML
Manufacturer: Microchip Technology Win Source Part Number: 208316-MIC2287C-24YM L Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TJ) Case / Package: 8-MLF (2x2) Maximum Supply Voltage: 10V Operating Input Voltage(Min): 2.5V Channel Output Current: 750mA (Switch)

Manufacturer: Microchip Technology
Win Source Part Number: 208316-MIC2287C-24YML
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TJ)
Case / Package: 8-MLF (2x2)
Maximum Supply Voltage: 10V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 750mA (Switch)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category LED Drivers LED Drivers
Product Number 137-MIC2287C-24YML 208316-MIC2287C-24YML
Product Name 750MA LED Driver IC PMIC - PMIC - LED Drivers - MIC2287C-24YML
Number of Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - A6277SA - Lingto Electronic Limited
Allegro MicroSystems Inc.
Specs
Output Current 150 milliamps
View Details
2 suppliers
Led Driver, 0.01A, Sot-23-3; Device Topology Nexperia - 98Y2298 - Newark, An Avnet Company
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage ? to 18 volts
View Details
LM3414HV 60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res - LM3414HVMR/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 65 volts
View Details
9 suppliers