LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 750mA (Switch) 8-MLF® (2x2)
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 750mA (Switch) 8-MLF® (2x2)
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 750mA (Switch) 8-MLF® (2x2)
Manufacturer: Microchip Technology
Win Source Part Number: 788501-MIC2287C-15YM
Packaging: Reel package
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 105°C (TJ)
Package: 8-VFDFN Exposed Pad, 8-MLF
Applications: Backlight
Mounting: SMD
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Family Name: MIC2287C
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MLF (2x2)
Voltage Supply MAX: 10V
Output Current per Channel: 750mA (Switch)
Voltage Supply MIN: 2.5V
Alternative Parts (Cross-Reference): LT3465ES6#PBF; LT1937ESC6#PBF; LT3491EDC; LT3491EDC#TR;
Introduction Date: February 01, 2006
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC LED DRVR RGLTR PWM 750MA 8MLF Product overview: MIC2287C-15YML-TR from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 750MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2287C-15YML-T
IC LED DRVR RGLTR PWM 750MA 8MLF
IC LED DRVR RGLTR DIM 750MA 8MLF
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 576-1727-1-ND | 788501-MIC2287C-15YML-TR | 137-MIC2287C-15YML-TR | MIC2287C-15YML-TR | MIC2287C-15YML-TR |
| Product Name | LED Drivers | Board Mount LED Drivers - MIC2287C-15YML-TR | 750MA LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.5 to 10 volts | 2.5 to 10 volts | 2.5 to 10 volts | ||
| Output Current | 750 milliamps | 750 milliamps | |||
| Features | RoHS Compliant |