Microchip Technology, Inc. Board Mount LED Drivers - MIC2287-34BML-TR MIC2287-34BML-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 788500-MIC2287-34BML -TR Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-VFDFN Exposed Pad, 8-MLF Applications: Backlight, Camera Flash Mounting: SMD Voltage - Output: 34V Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MLF (2x2) Voltage Supply MAX: 10V Output Current per Channel: 750mA (Switch) Voltage Supply MIN: 2.5V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788500-MIC2287-34BML -TR Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-VFDFN Exposed Pad, 8-MLF Applications: Backlight, Camera Flash Mounting: SMD Voltage - Output: 34V Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MLF (2x2) Voltage Supply MAX: 10V Output Current per Channel: 750mA (Switch) Voltage Supply MIN: 2.5V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - MIC2287-34BML-TR - 788500-MIC2287-34BML-TR - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - MIC2287-34BML-TR
788500-MIC2287-34BML-TR
Board Mount LED Drivers - MIC2287-34BML-TR 788500-MIC2287-34BML-TR
Manufacturer: Microchip Technology Win Source Part Number: 788500-MIC2287-34BML -TR Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-VFDFN Exposed Pad, 8-MLF Applications: Backlight, Camera Flash Mounting: SMD Voltage - Output: 34V Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MLF (2x2) Voltage Supply MAX: 10V Output Current per Channel: 750mA (Switch) Voltage Supply MIN: 2.5V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788500-MIC2287-34BML-TR
Packaging: Reel package
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-VFDFN Exposed Pad, 8-MLF
Applications: Backlight, Camera Flash
Mounting: SMD
Voltage - Output: 34V
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MLF (2x2)
Voltage Supply MAX: 10V
Output Current per Channel: 750mA (Switch)
Voltage Supply MIN: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
LED Drivers - MIC2287-34BML-TR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 750mA (Switch) 8-MLF® (2x2)

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 750mA (Switch) 8-MLF® (2x2)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - LED Drivers - MIC2287-34BML-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - LED Drivers
MIC2287-34BML-TR
Integrated Circuits (ICs) - PMIC - LED Drivers MIC2287-34BML-TR
IC LED DRVR RGLTR PWM 750MA 8MLF

IC LED DRVR RGLTR PWM 750MA 8MLF

Supplier's Site
PMIC - LED Drivers - MIC2287-34BML-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MIC2287-34BML-TR
PMIC - LED Drivers MIC2287-34BML-TR
IC LED DRVR RGLTR DIM 750MA 8MLF

IC LED DRVR RGLTR DIM 750MA 8MLF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 788500-MIC2287-34BML-TR MIC2287-34BML-TR-ND MIC2287-34BML-TR MIC2287-34BML-TR
Product Name Board Mount LED Drivers - MIC2287-34BML-TR LED Drivers Integrated Circuits (ICs) - PMIC - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - LM3431MHX - Lingto Electronic Limited
Rochester Electronics
Specs
Type Dimmable
Output Current 200 milliamps
View Details
PMIC - PMIC - LED Drivers - LM3421Q0MHX - 1198827-LM3421Q0MHX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers
Automotive Linear, Programmable Current LED Driver W/Fault Protection - A6261KLJTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers