LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 1.1A (Switch) 8-MSOP
IC LED DRIVER RGLTR 1.1A 8MSOP Product overview: MIC2282YMM from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.1A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2282YMM can be used for catalog matching and distributor lookup.
IC LED DRIVER RGLTR 1.1A 8MSOP
IC LED DRIVER RGLTR 1.1A 8MSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 576-3646-5-ND | 137-MIC2282YMM | MIC2282YMM | MIC2282YMM |
| Product Name | LED Drivers | 1.1A LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | |||
| Input Voltage | 0.9000 to 15 volts | 0.9000 to 15 volts | 0.9000 to 15 volts | |
| Output Voltage | 35 volts | 35 volts | ||
| Output Current | 1100 milliamps | 1100 milliamps |