Microchip Technology, Inc. 1.1A LED Driver IC MIC2282YMM-TR

Description
IC LED DRIVER RGLTR 1.1A 8MSOP Product overview: MIC2282YMM-TR from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.1A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2282YMM-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRIVER RGLTR 1.1A 8MSOP Product overview: MIC2282YMM-TR from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.1A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2282YMM-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.1A LED Driver IC
137-MIC2282YMM-TR
1.1A LED Driver IC 137-MIC2282YMM-TR
IC LED DRIVER RGLTR 1.1A 8MSOP Product overview: MIC2282YMM-TR from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.1A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2282YMM-TR can be used for catalog matching and distributor lookup.

IC LED DRIVER RGLTR 1.1A 8MSOP Product overview: MIC2282YMM-TR from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.1A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2282YMM-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - MIC2282YMM-TR - 1076072-MIC2282YMM-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MIC2282YMM-TR
1076072-MIC2282YMM-TR
PMIC - PMIC - LED Drivers - MIC2282YMM-TR 1076072-MIC2282YMM-TR
Manufacturer: Microchip Technology Win Source Part Number: 1076072-MIC2282YMM-T R Packaging: Reel - TR Type: DC DC Regulator Mounting: SMD (SMT) Frequency: 20kHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Output Voltage: 35V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Maximum Supply Voltage: 15V Operating Input Voltage(Min): 0.9V Channel Output Current: 1.1A (Switch) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1076072-MIC2282YMM-TR
Packaging: Reel - TR
Type: DC DC Regulator
Mounting: SMD (SMT)
Frequency: 20kHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Output Voltage: 35V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Maximum Supply Voltage: 15V
Operating Input Voltage(Min): 0.9V
Channel Output Current: 1.1A (Switch)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Drivers - MIC2282YMM-TR-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
MIC2282YMM-TR-ND
LED Drivers MIC2282YMM-TR-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 1.1A (Switch) 8-MSOP

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 1.1A (Switch) 8-MSOP

Buy Now Datasheet
Shenzhen, China
PMIC - LED Drivers
MIC2282YMM-TR
PMIC - LED Drivers MIC2282YMM-TR
IC LED DRIVER RGLTR 1.1A 8MSOP

IC LED DRIVER RGLTR 1.1A 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MIC2282YMM-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MIC2282YMM-TR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MIC2282YMM-TR
IC LED DRIVER RGLTR 1.1A 8MSOP

IC LED DRIVER RGLTR 1.1A 8MSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-MIC2282YMM-TR 1076072-MIC2282YMM-TR MIC2282YMM-TR-ND MIC2282YMM-TR MIC2282YMM-TR
Product Name 1.1A LED Driver IC PMIC - PMIC - LED Drivers - MIC2282YMM-TR LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Input Voltage 0.9000 to 15 volts 0.9000 volts 0.9000 to 15 volts 0.9000 to 15 volts
Number of Channels 1 #
Package Type Tape & Reel (TR) 8-MSOP
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 1287-AAT2428ISZ-T1-CHP - DigiKey
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 10.8 to 28 volts
Output Current 150 milliamps
View Details
3 suppliers
LM2751 Regulated 2X, 1.5X Switched Capacitor White LED Driver - LM2751SDX-B/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.8 to 5.5 volts
Output Voltage 5 volts
View Details
5 suppliers
Wide Input Voltage Range Boost/Sepic Con - A80604KESJSR - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
5 suppliers