Skyworks Solutions, Inc. 2A Driver IC for High Intensity LED Camera Flash AAT1282

Description
The AAT1282 is a high-efficiency, high-current step-up converter capable of 2A maximum output current. It is an ideal power solution for LED photo flash applications in all single cell Li-ion powered products. The AAT1282 maintains output current regulation by switching the internal high-side and low-side switch transistors. The transistor switches are pulse-width modulated at a fixed frequency of 2MHz. The high switching frequency allows the use of a small inductor and output capacitor, making the AAT1282 ideally suited for small battery-powered applications. A high-capacity Super Capacitor on the secondary side of the step-up converter provides the high-peak flash LED current, thereby reducing the peak current demand from the Li-ion battery. To achieve this, the step-up converter features a fixed, input current limiter. An industry-standard I²C serial digital input is used to enable, disable and set the movie-mode current for each flash LED with up to 16 movie-mode settings. The AAT1282 also includes a separate Flash Enable input to initiate both the flash operation and the default timer which can be used either to terminate a flash event at the end of a user-programmed delay or as a safety feature. The AAT1282 contains a thermal management system to protect the device in the event of an output short-circuit condition. Built-in circuitry prevents excessive inrush current during start-up. The shutdown feature reduces quiescent current to less than 1.0µA. The AAT1282 is available in a Pb-free, thermally enhanced 14-pin 3x3mm TDFN package. Please note: AAT1282 is not recommended for new designs.
Request a Quote
Description
The AAT1282 is a high-efficiency, high-current step-up converter capable of 2A maximum output current. It is an ideal power solution for LED photo flash applications in all single cell Li-ion powered products. The AAT1282 maintains output current regulation by switching the internal high-side and low-side switch transistors. The transistor switches are pulse-width modulated at a fixed frequency of 2MHz. The high switching frequency allows the use of a small inductor and output capacitor, making the AAT1282 ideally suited for small battery-powered applications. A high-capacity Super Capacitor on the secondary side of the step-up converter provides the high-peak flash LED current, thereby reducing the peak current demand from the Li-ion battery. To achieve this, the step-up converter features a fixed, input current limiter. An industry-standard I²C serial digital input is used to enable, disable and set the movie-mode current for each flash LED with up to 16 movie-mode settings. The AAT1282 also includes a separate Flash Enable input to initiate both the flash operation and the default timer which can be used either to terminate a flash event at the end of a user-programmed delay or as a safety feature. The AAT1282 contains a thermal management system to protect the device in the event of an output short-circuit condition. Built-in circuitry prevents excessive inrush current during start-up. The shutdown feature reduces quiescent current to less than 1.0µA. The AAT1282 is available in a Pb-free, thermally enhanced 14-pin 3x3mm TDFN package. Please note: AAT1282 is not recommended for new designs.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2A Driver IC for High Intensity LED Camera Flash - AAT1282 - Skyworks Solutions, Inc.
Irvine, CA, United States
2A Driver IC for High Intensity LED Camera Flash
AAT1282
2A Driver IC for High Intensity LED Camera Flash AAT1282
The AAT1282 is a high-efficiency, high-current step-up converter capable of 2A maximum output current. It is an ideal power solution for LED photo flash applications in all single cell Li-ion powered products. The AAT1282 maintains output current regulation by switching the internal high-side and low-side switch transistors. The transistor switches are pulse-width modulated at a fixed frequency of 2MHz. The high switching frequency allows the use of a small inductor and output capacitor, making the AAT1282 ideally suited for small battery-powered applications. A high-capacity Super Capacitor on the secondary side of the step-up converter provides the high-peak flash LED current, thereby reducing the peak current demand from the Li-ion battery. To achieve this, the step-up converter features a fixed, input current limiter. An industry-standard I²C serial digital input is used to enable, disable and set the movie-mode current for each flash LED with up to 16 movie-mode settings. The AAT1282 also includes a separate Flash Enable input to initiate both the flash operation and the default timer which can be used either to terminate a flash event at the end of a user-programmed delay or as a safety feature. The AAT1282 contains a thermal management system to protect the device in the event of an output short-circuit condition. Built-in circuitry prevents excessive inrush current during start-up. The shutdown feature reduces quiescent current to less than 1.0µA. The AAT1282 is available in a Pb-free, thermally enhanced 14-pin 3x3mm TDFN package. Please note: AAT1282 is not recommended for new designs.

The AAT1282 is a high-efficiency, high-current step-up converter capable of 2A maximum output current. It is an ideal power solution for LED photo flash applications in all single cell Li-ion powered products.
The AAT1282 maintains output current regulation by switching the internal high-side and low-side switch transistors. The transistor switches are pulse-width modulated at a fixed frequency of 2MHz. The high switching frequency allows the use of a small inductor and output capacitor, making the AAT1282 ideally suited for small battery-powered applications. A high-capacity Super Capacitor on the secondary side of the step-up converter provides the high-peak flash LED current, thereby reducing the peak current demand from the Li-ion battery. To achieve this, the step-up converter features a fixed, input current limiter.
An industry-standard I²C serial digital input is used to enable, disable and set the movie-mode current for each flash LED with up to 16 movie-mode settings. The AAT1282 also includes a separate Flash Enable input to initiate both the flash operation and the default timer which can be used either to terminate a flash event at the end of a user-programmed delay or as a safety feature.
The AAT1282 contains a thermal management system to protect the device in the event of an output short-circuit condition. Built-in circuitry prevents excessive inrush current during start-up. The shutdown feature reduces quiescent current to less than 1.0µA.
The AAT1282 is available in a Pb-free, thermally enhanced 14-pin 3x3mm TDFN package.
Please note: AAT1282 is not recommended for new designs.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category LED Drivers
Product Number AAT1282
Product Name 2A Driver IC for High Intensity LED Camera Flash
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Current 2000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - AAT2893IUL-1-T1 - 804918-AAT2893IUL-1-T1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 50 volts
View Details
2 suppliers
LED Driver IC - SKY83620-13-564LF - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
3 suppliers