Microchip Technology, Inc. 14V Synchronous Boost PWM Control MIC2185

Description
MIC2185 is a high efficiency synchronous boost PWM control IC. With its wide input voltage range of 2.9V to 14V, the MIC2185 can be used to efficiently boost voltages in 1- or 2-cell Li-Ion battery powered applications, as well as fixed 3.3V and 5V systems. Its powerful 5 Ohm output drivers allow the MIC2185 to supply large output currents with the selection of the proper external MOSFETs. With it's fixed frequency PWM architecture, and easily synchronized drive, the MIC2185 is ideal for noise-sensitive telecommunications applications. The nominal 400kHz operating frequency of the MIC2185 can be divided by two, allowing the device to be externally synchronized to frequencies below 400kHz. The MIC2185 also features a low current shutdown mode and a programmable undervoltage lockout. A skipped pulse mode of operation can be manually set to achieve higher efficiencies at light load conditions. The MIC2185 is available in a 16-pin SOIC package and 16-pin QSOP package with an ambient temperature operating range from -40°C to 85°C. Additional Features Input voltage range: 2.9V to 14V 95% efficiency Oscillator frequency of 200kHz/400kHz Frequency sync to 600kHz 0.5µA shutdown current Two 5Ω output drivers Front edge blanking Input voltage range: 2.9V to 14V 95% efficiency Oscillator frequency of 200kHz/400kHz Frequency sync to 600kHz 0.5µA shutdown current Two 5Ω output drivers Front edge blanking
Datasheet
Description
MIC2185 is a high efficiency synchronous boost PWM control IC. With its wide input voltage range of 2.9V to 14V, the MIC2185 can be used to efficiently boost voltages in 1- or 2-cell Li-Ion battery powered applications, as well as fixed 3.3V and 5V systems. Its powerful 5 Ohm output drivers allow the MIC2185 to supply large output currents with the selection of the proper external MOSFETs. With it's fixed frequency PWM architecture, and easily synchronized drive, the MIC2185 is ideal for noise-sensitive telecommunications applications. The nominal 400kHz operating frequency of the MIC2185 can be divided by two, allowing the device to be externally synchronized to frequencies below 400kHz. The MIC2185 also features a low current shutdown mode and a programmable undervoltage lockout. A skipped pulse mode of operation can be manually set to achieve higher efficiencies at light load conditions. The MIC2185 is available in a 16-pin SOIC package and 16-pin QSOP package with an ambient temperature operating range from -40°C to 85°C. Additional Features Input voltage range: 2.9V to 14V 95% efficiency Oscillator frequency of 200kHz/400kHz Frequency sync to 600kHz 0.5µA shutdown current Two 5Ω output drivers Front edge blanking Input voltage range: 2.9V to 14V 95% efficiency Oscillator frequency of 200kHz/400kHz Frequency sync to 600kHz 0.5µA shutdown current Two 5Ω output drivers Front edge blanking
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14V Synchronous Boost PWM Control - MIC2185 - Microchip Technology, Inc.
Chandler, AZ, United States
14V Synchronous Boost PWM Control
MIC2185
14V Synchronous Boost PWM Control MIC2185
MIC2185 is a high efficiency synchronous boost PWM control IC. With its wide input voltage range of 2.9V to 14V, the MIC2185 can be used to efficiently boost voltages in 1- or 2-cell Li-Ion battery powered applications, as well as fixed 3.3V and 5V systems. Its powerful 5 Ohm output drivers allow the MIC2185 to supply large output currents with the selection of the proper external MOSFETs. With it's fixed frequency PWM architecture, and easily synchronized drive, the MIC2185 is ideal for noise-sensitive telecommunications applications. The nominal 400kHz operating frequency of the MIC2185 can be divided by two, allowing the device to be externally synchronized to frequencies below 400kHz. The MIC2185 also features a low current shutdown mode and a programmable undervoltage lockout. A skipped pulse mode of operation can be manually set to achieve higher efficiencies at light load conditions. The MIC2185 is available in a 16-pin SOIC package and 16-pin QSOP package with an ambient temperature operating range from -40°C to 85°C. Additional Features Input voltage range: 2.9V to 14V 95% efficiency Oscillator frequency of 200kHz/400kHz Frequency sync to 600kHz 0.5µA shutdown current Two 5Ω output drivers Front edge blanking Input voltage range: 2.9V to 14V 95% efficiency Oscillator frequency of 200kHz/400kHz Frequency sync to 600kHz 0.5µA shutdown current Two 5Ω output drivers Front edge blanking

MIC2185 is a high efficiency synchronous boost PWM control IC. With its wide input voltage range of 2.9V to 14V, the MIC2185 can be used to efficiently boost voltages in 1- or 2-cell Li-Ion battery powered applications, as well as fixed 3.3V and 5V systems. Its powerful 5 Ohm output drivers allow the MIC2185 to supply large output currents with the selection of the proper external MOSFETs.

With it's fixed frequency PWM architecture, and easily synchronized drive, the MIC2185 is ideal for noise-sensitive telecommunications applications. The nominal 400kHz operating frequency of the MIC2185 can be divided by two, allowing the device to be externally synchronized to frequencies below 400kHz.

The MIC2185 also features a low current shutdown mode and a programmable undervoltage lockout. A skipped pulse mode of operation can be manually set to achieve higher efficiencies at light load conditions.

The MIC2185 is available in a 16-pin SOIC package and 16-pin QSOP package with an ambient temperature operating range from -40°C to 85°C.

Additional Features

    • Input voltage range: 2.9V to 14V
    • 95% efficiency
    • Oscillator frequency of 200kHz/400kHz
    • Frequency sync to 600kHz
    • 0.5µA shutdown current
    • Two 5Ω output drivers
    • Front edge blanking
    • Input voltage range: 2.9V to 14V
    • 95% efficiency
    • Oscillator frequency of 200kHz/400kHz
    • Frequency sync to 600kHz
    • 0.5µA shutdown current
    • Two 5Ω output drivers
    • Front edge blanking
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC2185
Product Name 14V Synchronous Boost PWM Control
Package Type SOIC; Other; ['QSOP', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1x/1.5x Fractional Charge Pump for White LED Applications - AAT3122 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
Power Supply Chip >> Motor Driver ICs - DRV8871DDAR - LCSC Electronics Technology (HK) Limited
Specs
Package Type SO-8
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A95N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details