Infineon Technologies AG IC PWR SWITCH N-CHANNEL 1:1 8SO AUIPS2052G

Description
IC PWR SWITCH N-CHANNEL 1:1 8SO
Description
IC PWR SWITCH N-CHANNEL 1:1 8SO

Suppliers

Company
Product
Description
Supplier Links
IC PWR SWITCH N-CHANNEL 1:1 8SO - 376-AUIPS2052G - Utmel Electronic Limited
Hong Kong, China
IC PWR SWITCH N-CHANNEL 1:1 8SO
376-AUIPS2052G
IC PWR SWITCH N-CHANNEL 1:1 8SO 376-AUIPS2052G
IC PWR SWITCH N-CHANNEL 1:1 8SO

IC PWR SWITCH N-CHANNEL 1:1 8SO

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category IC Power Supplies
Product Number 376-AUIPS2052G
Product Name IC PWR SWITCH N-CHANNEL 1:1 8SO
Package Type SOIC; Other; 8-SOIC (0.154, 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74LVC14APW-Q100J - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Features Schmitt Trigger
Input Voltage 1.2 to 3.6 volts
View Details
IC PWR SWITCH P-CHANNEL 2:1 8SOP - 726-AAT4650IAS-T1 - Utmel Electronic Limited
Specs
Package Type Other; SOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
ACDC Power Supply Control ICs - Model: FA5680N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 11 to 24 volts
View Details