Manufacturer: Microchip Technology
Win Source Part Number: 846216-MIC2182YSM-TR
Features: Regulator Output DC-DC Controller IC
Package: Reel - TR
Family Name: MIC2182
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC2182YSM TR, MIC2182YSMTR, 576-1544-1, 576-1544-2, MIC2182YSMTR-ND, 576-1544-6
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SSOP
IC REG CTRLR BUCK 16SSOP
Switching Controllers High Efficiency Synchronous Buck Controller
IC REG CTRLR BUCK 16SSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 846216-MIC2182YSM-TR | 576-1544-1-ND | MIC2182YSM-TR | MIC2182YSM-TR | MIC2182YSM-TR | MIC2182YSM-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC2182YSM-TR | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Package Type | Other; Reel - TR | SSOP; Other; "16-SSOP (0.209"", 5.30mm Width)" | SSOP | SSOP; Other; 16-SSOP (0.209\", 5.30mm Width) | ||
| Configuration / Function | Buck | |||||
| Special Features | Synchronous Rectification | Enable, Soft Start | ||||
| fsw | 300 kHz | 300 kHz | 300 kHz | 300 kHz | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |