Manufacturer: Microchip Technology
Win Source Part Number: 1075949-MIC2130-4YTS
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 400kHz
Control Features: Current Limit, Enable, Power Good, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 80%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-eTSSOP
Purpose: Step-Down
Supply Voltage - Operating: 8 V to 40 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-eTSSOP
IC REG CTRLR BUCK 16TSSOP
Switching Controllers High Voltage 150KHz Synchronous Buck Control
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-eTSSOP
IC REG CTRLR BUCK 16TSSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1075949-MIC2130-4YTSE | 576-3095-5-ND | MIC2130-4YTSE | MIC2130-4YTSE | MIC2130-4YTSE | MIC2130-4YTSE |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC2130-4YTSE | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | SSOP; Other; 16-eTSSOP | Other; "16-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) Exposed Pad | |||
| Life Cycle Stage | Maturity; Active | Active | Active | |||
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Power Good, Soft Start | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Power Good, Soft Start |