The A4408 is an automotive-grade power management IC designed to convert battery voltages into regulated outputs for microprocessor and CAN bus power supplies in high-temperature underhood environments. It features a buck or buck-boost pre-regulator with a 2.8 V to 36 V input range, a 5 V/325 mA LDO, a 3.3 V/165 mA LDO, an adjustable 1.25 V/700 mA synchronous buck regulator, and a tracking 5 V LDO with short-to-battery protection. The device includes a programmable watchdog timer, dual bandgaps for reliability, NPOR and POK5V diagnostic outputs, and two fault flags (FF0/FF1). It is supplied in a 38-pin eTSSOP package with an exposed thermal pad and operates from −40°C to 150°C junction temperature. The part is AEC-Q100 qualified and supports PWM frequency adjustment from 250 kHz to 2.4 MHz with external synchronization capability.
Multiple Output Regulators
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 909013-A4408KLVTR-T
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) (1) Synchronous or Step-Down/Step-Up (Buck/Boost) (1), Linear (LDO) (3) 250kHz ~ 2.4MHz 38-eTSSOP
Package: 38-TFSOP (0.173", 4.40mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: A4408
Categories: Integrated Circuits (ICs)
Case / Package: 38-eTSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 620-1849-6, 620-1849-2, 620-1849-1
Power Supply Management Circuit, Adjustable, 5 Channel, PDSO38, ETSSOP-38 Product overview: A4408KLVTR-T from Allegro MicroSystems is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-A4408KLVTR-T can be used for catalog matching and distributor lookup.
PMIC - Voltage Regulators - Linear + Switching 3 Output Step-Down (Buck) (1) Synchronous or Step-Down/Step-Up (Buck/Boost) (1), Linear (LDO) (3) 250kHz ~ 2.4MHz 38-eTSSOP
IC REG TRPL BCK/BST/LNR 38ETSSOP
PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) (1) Synchronous or Step-Down/Step-Up (Buck/Boost) (1), Linear (LDO) (3) 250kHz ~ 2.4MHz 38-eTSSOP
IC REG TRPL BCK/BST/LNR 38ETSSOP
IC REG TRPL BCK/BST/LNR 38ETSSOP
| Allegro MicroSystems Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | A4408KLVTR-T | 909013-A4408KLVTR-T | 776-A4408KLVTR-T | 620-1849-2-ND | A4408KLVTR-T | A4408KLVTR-T | A4408KLVTR-T | A4408KLVTR-T |
| Product Name | Multi-Output PMIC W/Watchdog, Npor, Ff0/Ff1 | PMIC - PMIC - Voltage Regulators - Linear + Switching - A4408KLVTR-T | Voltage Regulator IC | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching |
| Package Type | SSOP; Other; 38-eTSSOP | Other; "38-TFSOP (0.173"", 4.40mm Width) Exposed Pad" | Other; 38-TFSOP (0.173\", 4.40mm Width) Exposed Pad | Other; 38-TFSOP (0.173", 4.40mm Width) Exposed Pad | ||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Regulator Type | Standard; Low Dropout | |||||||
| Output Voltage | 5 volts | |||||||
| IOUT | 0.1150 amps |