Microchip Technology, Inc. PMIC - PMIC - Hot Swap Controllers - MIC2085-JBQS MIC2085-JBQS

Description
Manufacturer: Microchip Technology Win Source Part Number: 044701-MIC2085-JBQS Packaging: Tube/Rail Type: Hot Swap Controller Features: Auto Retry, OVP Applications: InfiniBand Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: CFILTER, COMP+, COMP-, COMPOUT, CPOR, CRWBR, DIS, /FAULT, FB, ON, OV, /POR, PWRGD, REF Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QSOP Supply Voltage - Operating: 2.3 V to 16.5 V Operating Supply Current: 1.6mA
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 044701-MIC2085-JBQS Packaging: Tube/Rail Type: Hot Swap Controller Features: Auto Retry, OVP Applications: InfiniBand Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: CFILTER, COMP+, COMP-, COMPOUT, CPOR, CRWBR, DIS, /FAULT, FB, ON, OV, /POR, PWRGD, REF Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QSOP Supply Voltage - Operating: 2.3 V to 16.5 V Operating Supply Current: 1.6mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - MIC2085-JBQS - 044701-MIC2085-JBQS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - MIC2085-JBQS
044701-MIC2085-JBQS
PMIC - PMIC - Hot Swap Controllers - MIC2085-JBQS 044701-MIC2085-JBQS
Manufacturer: Microchip Technology Win Source Part Number: 044701-MIC2085-JBQS Packaging: Tube/Rail Type: Hot Swap Controller Features: Auto Retry, OVP Applications: InfiniBand Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: CFILTER, COMP+, COMP-, COMPOUT, CPOR, CRWBR, DIS, /FAULT, FB, ON, OV, /POR, PWRGD, REF Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QSOP Supply Voltage - Operating: 2.3 V to 16.5 V Operating Supply Current: 1.6mA

Manufacturer: Microchip Technology
Win Source Part Number: 044701-MIC2085-JBQS
Packaging: Tube/Rail
Type: Hot Swap Controller
Features: Auto Retry, OVP
Applications: InfiniBand
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, Slew Rate
Feature Pins: CFILTER, COMP+, COMP-, COMPOUT, CPOR, CRWBR, DIS, /FAULT, FB, ON, OV, /POR, PWRGD, REF
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QSOP
Supply Voltage - Operating: 2.3 V to 16.5 V
Operating Supply Current: 1.6mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 044701-MIC2085-JBQS
Product Name PMIC - PMIC - Hot Swap Controllers - MIC2085-JBQS
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2466665 - RS Components, Ltd.
Specs
Features Power Fail Warning
Output Options Active Low; Active Low
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM1817-R23ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details