Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers MIC2044-2YTS

Description
Win Source Part Number: 1078786-MIC2044-2YTS Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Power Good, Slew Rate Controlled, Status Flag Package: Tube Standard Package: 94 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Open Load Detect, Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 6A Output Configuration: High Side Voltage - Load: 0.8V ~ 5.5V Rds On (Typ): 20mOhm Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.6V ~ 5.5V Alternative Parts (Cross-Reference): UCC3919PW; MIC2045-1YTS; MIC2044-1YTS; MIC2045-2YTS; LM5071MT-80/NOPB; LM5071MT-50/NOPB; TPS2010PWRMIC20442YT S; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1611-MIC2044-2YTS-ND ,MIC20442YTS,576-170 1-5,1611-MIC2044-2YT SINACTIVE,MIC2044-2Y TS-ND,1611-MIC2044-2 YTS Base Product Number: MIC2044
Request a Quote Datasheet
Description
Win Source Part Number: 1078786-MIC2044-2YTS Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Power Good, Slew Rate Controlled, Status Flag Package: Tube Standard Package: 94 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Open Load Detect, Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 6A Output Configuration: High Side Voltage - Load: 0.8V ~ 5.5V Rds On (Typ): 20mOhm Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.6V ~ 5.5V Alternative Parts (Cross-Reference): UCC3919PW; MIC2045-1YTS; MIC2044-1YTS; MIC2045-2YTS; LM5071MT-80/NOPB; LM5071MT-50/NOPB; TPS2010PWRMIC20442YT S; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1611-MIC2044-2YTS-ND ,MIC20442YTS,576-170 1-5,1611-MIC2044-2YT SINACTIVE,MIC2044-2Y TS-ND,1611-MIC2044-2 YTS Base Product Number: MIC2044
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1078786-MIC2044-2YTS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1078786-MIC2044-2YTS
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1078786-MIC2044-2YTS
Win Source Part Number: 1078786-MIC2044-2YTS Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Power Good, Slew Rate Controlled, Status Flag Package: Tube Standard Package: 94 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Open Load Detect, Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 6A Output Configuration: High Side Voltage - Load: 0.8V ~ 5.5V Rds On (Typ): 20mOhm Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.6V ~ 5.5V Alternative Parts (Cross-Reference): UCC3919PW; MIC2045-1YTS; MIC2044-1YTS; MIC2045-2YTS; LM5071MT-80/NOPB; LM5071MT-50/NOPB; TPS2010PWRMIC20442YT S; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1611-MIC2044-2YTS-ND ,MIC20442YTS,576-170 1-5,1611-MIC2044-2YT SINACTIVE,MIC2044-2Y TS-ND,1611-MIC2044-2 YTS Base Product Number: MIC2044

Win Source Part Number: 1078786-MIC2044-2YTS
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Power Good, Slew Rate Controlled, Status Flag
Package: Tube
Standard Package: 94
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Open Load Detect, Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 6A
Output Configuration: High Side
Voltage - Load: 0.8V ~ 5.5V
Rds On (Typ): 20mOhm
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.6V ~ 5.5V
Alternative Parts (Cross-Reference): UCC3919PW; MIC2045-1YTS; MIC2044-1YTS; MIC2045-2YTS; LM5071MT-80/NOPB; LM5071MT-50/NOPB; TPS2010PWRMIC20442YTS;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 1611-MIC2044-2YTS-ND,MIC20442YTS,576-1701-5,1611-MIC2044-2YTSINACTIVE,MIC2044-2YTS-ND,1611-MIC2044-2YTS
Base Product Number: MIC2044

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1078786-MIC2044-2YTS
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 - BQ20Z90DBTR-V150 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Voltage References - 7515394 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
 - IP4786CZ32Y - Rochester Electronics
Nexperia B.V.
Specs
Type SOT617
View Details