TE Connectivity Module Components 282159-6

Description
Body Features Secondary Locking : Yes Configuration Features Number of Positions : 2 Electrical Characteristics Nominal Voltage Architecture (V) : 24 Operating Voltage (V) : 24 Housing Features Centerline (Pitch) : 9.5 MM  [.374 INCH ] Other Coupling With Other TE Modules : No Product Type Features Component Type : Fuse Holder Primary Locking Feature : Integrated in Housing Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote
Description
Body Features Secondary Locking : Yes Configuration Features Number of Positions : 2 Electrical Characteristics Nominal Voltage Architecture (V) : 24 Operating Voltage (V) : 24 Housing Features Centerline (Pitch) : 9.5 MM  [.374 INCH ] Other Coupling With Other TE Modules : No Product Type Features Component Type : Fuse Holder Primary Locking Feature : Integrated in Housing Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Module Components - 282159-6 - TE Connectivity
Berwyn, PA, United States
Module Components
282159-6
Module Components 282159-6
Body Features Secondary Locking : Yes Configuration Features Number of Positions : 2 Electrical Characteristics Nominal Voltage Architecture (V) : 24 Operating Voltage (V) : 24 Housing Features Centerline (Pitch) : 9.5 MM  [.374 INCH ] Other Coupling With Other TE Modules : No Product Type Features Component Type : Fuse Holder Primary Locking Feature : Integrated in Housing Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]

Body Features


  • Secondary Locking : Yes

Configuration Features


  • Number of Positions : 2

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 24
  • Operating Voltage (V) : 24

Housing Features


  • Centerline (Pitch) : 9.5 MM  [.374 INCH ]

Other


  • Coupling With Other TE Modules : No

Product Type Features


  • Component Type : Fuse Holder
  • Primary Locking Feature : Integrated in Housing

Usage Conditions


  • Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Distribution Units (PDU)
Product Number 282159-6
Product Name Module Components
Voltage 24
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 444314-6 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Module Components - 1480838-2 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details