Infineon Technologies AG Motion Sensor ICs TLE49681MXTSA1

Description
Infineon TLE49681MXTSA1
Request a Quote Datasheet
Description
Infineon TLE49681MXTSA1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensor ICs - 2238589P - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
2238589P
Motion Sensor ICs 2238589P
Infineon TLE49681MXTSA1

Infineon TLE49681MXTSA1

Supplier's Site
Motion Sensor ICs - 2238587 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
2238587
Motion Sensor ICs 2238587
Infineon TLE49681MXTSA1

Infineon TLE49681MXTSA1

Supplier's Site
Motion Sensor ICs - 2238589 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
2238589
Motion Sensor ICs 2238589
Infineon TLE49681MXTSA1

Infineon TLE49681MXTSA1

Supplier's Site
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE49681MXTSA1 - 936740-TLE49681MXTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE49681MXTSA1
936740-TLE49681MXTSA1
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE49681MXTSA1 936740-TLE49681MXTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 936740-TLE49681MXTSA 1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 170°C (TJ) Features: Digital Switch Bipolar Switch Open Drain Hall Effect PG-SOT23-3-15 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: TLE49681 Categories: Sensors Case / Package: PG-SOT23-3-15 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SP000923334, TLE49681MXTSA1TR, TLE49681MXTSA1CT, TLE49681MXTSA1DKR

Manufacturer: Infineon Technologies
Win Source Part Number: 936740-TLE49681MXTSA1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 170°C (TJ)
Features: Digital Switch Bipolar Switch Open Drain Hall Effect PG-SOT23-3-15
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLE49681
Categories: Sensors
Case / Package: PG-SOT23-3-15
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SP000923334, TLE49681MXTSA1TR, TLE49681MXTSA1CT, TLE49681MXTSA1DKR

Buy Now Datasheet
Switches (Solid State) - TLE49681MXTSA1 - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
TLE49681MXTSA1
Switches (Solid State) TLE49681MXTSA1
MAG SWITCH BIPOLAR SOT23-3

MAG SWITCH BIPOLAR SOT23-3

Supplier's Site Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
TLE49681MXTSA1
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TLE49681MXTSA1
MAG SWITCH BIPOLAR SOT23-3

MAG SWITCH BIPOLAR SOT23-3

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 2238589P 936740-TLE49681MXTSA1 TLE49681MXTSA1 TLE49681MXTSA1
Product Name Motion Sensor ICs Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE49681MXTSA1 Switches (Solid State) Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Package / Mounting SOT-23 PG-SOT23-3-15 Surface Mount
Standards and Certifications RoHS
Operating Temperature -40 C (-40 F) -40 to 170 C (-40 to 338 F) -40 to 170 C (-40 to 338 F) -40 to 170 C (-40 to 338 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Cut Tape (CT),Tape & Box (TB)
Input Voltage 4 to 16 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 3.8 to 24 volts
View Details
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details
10 Oe Digital Switch, RoHS MSOP - ADH025-00E - NVE Corporation
Specs
Sensor Type Magnetic
View Details
4 suppliers