Microchip Technology, Inc. PMIC - PMIC - Supervisors - MIC1815-20UTR MIC1815-20UTR

Description
Manufacturer: Microchip Technology Win Source Part Number: 044698-MIC1815-20UTR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 2.55V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 044698-MIC1815-20UTR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 2.55V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - MIC1815-20UTR - 044698-MIC1815-20UTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MIC1815-20UTR
044698-MIC1815-20UTR
PMIC - PMIC - Supervisors - MIC1815-20UTR 044698-MIC1815-20UTR
Manufacturer: Microchip Technology Win Source Part Number: 044698-MIC1815-20UTR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 2.55V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3

Manufacturer: Microchip Technology
Win Source Part Number: 044698-MIC1815-20UTR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 2.55V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3

Buy Now Datasheet
Singapore, Singapore
2.55V SOT23 Voltage Supervisor IC
691-MIC1815-20UTR
2.55V SOT23 Voltage Supervisor IC 691-MIC1815-20UTR
IC RESET CIRCUIT 2.55V SOT23-3 Product overview: MIC1815-20UTR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.55V, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.55V, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC1815-20UTR can be used for catalog matching and distributor lookup.

IC RESET CIRCUIT 2.55V SOT23-3 Product overview: MIC1815-20UTR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.55V, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.55V, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC1815-20UTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - MIC1815-20UTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MIC1815-20UTR
Supervisors MIC1815-20UTR
Supervisor 1 Channel SOT-23-3

Supervisor 1 Channel SOT-23-3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 044698-MIC1815-20UTR 691-MIC1815-20UTR MIC1815-20UTR
Product Name PMIC - PMIC - Supervisors - MIC1815-20UTR 2.55V SOT23 Voltage Supervisor IC Supervisors
Number of Supplies 1; 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906469 - RS Components, Ltd.
Specs
Type SC-70; Sc-70
Pins 3
View Details
PMIC - Supervisors - ADM1060ARU - Lingto Electronic Limited
Specs
Number of Supplies 7
Output Options Programmable
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details