Microchip Technology, Inc. Microprocessor Supervisory Reset Circuit, Push-Pull, Active Low MIC1810

Description
The MIC1810 is an inexpensive microprocessor supervisory circuit that monitors power supplies in microprocessor based systems. The function of these devices is to assert a reset if the power supply drops below a designated reset threshold level. Several different reset threshold levels are available to accommodate 5%, 10%, or 15% drop in 5V powered systems. The MIC1810 has an active low /RESET output. The reset output is guaranteed to remain asserted for a minimum of 100ms after VCC has risen above the designated reset threshold level. The MIC1810 comes in a 3-pin SOT-23 package. Additional Features Precision voltage monitor for 5%, 10%, or 15% drop in 5V power supplies /RESET remains valid with VCC as low as 1V 5µA supply current (typical) 100ms minimum reset pulse width No external components required Available in 3-pin SOT-23 package
Datasheet
Description
The MIC1810 is an inexpensive microprocessor supervisory circuit that monitors power supplies in microprocessor based systems. The function of these devices is to assert a reset if the power supply drops below a designated reset threshold level. Several different reset threshold levels are available to accommodate 5%, 10%, or 15% drop in 5V powered systems. The MIC1810 has an active low /RESET output. The reset output is guaranteed to remain asserted for a minimum of 100ms after VCC has risen above the designated reset threshold level. The MIC1810 comes in a 3-pin SOT-23 package. Additional Features Precision voltage monitor for 5%, 10%, or 15% drop in 5V power supplies /RESET remains valid with VCC as low as 1V 5µA supply current (typical) 100ms minimum reset pulse width No external components required Available in 3-pin SOT-23 package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessor Supervisory Reset Circuit, Push-Pull, Active Low - MIC1810 - Microchip Technology, Inc.
Chandler, AZ, United States
Microprocessor Supervisory Reset Circuit, Push-Pull, Active Low
MIC1810
Microprocessor Supervisory Reset Circuit, Push-Pull, Active Low MIC1810
The MIC1810 is an inexpensive microprocessor supervisory circuit that monitors power supplies in microprocessor based systems. The function of these devices is to assert a reset if the power supply drops below a designated reset threshold level. Several different reset threshold levels are available to accommodate 5%, 10%, or 15% drop in 5V powered systems. The MIC1810 has an active low /RESET output. The reset output is guaranteed to remain asserted for a minimum of 100ms after VCC has risen above the designated reset threshold level. The MIC1810 comes in a 3-pin SOT-23 package. Additional Features Precision voltage monitor for 5%, 10%, or 15% drop in 5V power supplies /RESET remains valid with VCC as low as 1V 5µA supply current (typical) 100ms minimum reset pulse width No external components required Available in 3-pin SOT-23 package

The MIC1810 is an inexpensive microprocessor supervisory circuit that monitors power supplies in microprocessor based systems.

The function of these devices is to assert a reset if the power supply drops below a designated reset threshold level. Several different reset threshold levels are available to accommodate 5%, 10%, or 15% drop in 5V powered systems.

The MIC1810 has an active low /RESET output. The reset output is guaranteed to remain asserted for a minimum of 100ms after VCC has risen above the designated reset threshold level. The MIC1810 comes in a 3-pin SOT-23 package.

Additional Features

    • Precision voltage monitor for 5%, 10%, or 15% drop in 5V power supplies
    • /RESET remains valid with VCC as low as 1V
    • 5µA supply current (typical)
    • 100ms minimum reset pulse width
    • No external components required
    • Available in 3-pin SOT-23 package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MIC1810
Product Name Microprocessor Supervisory Reset Circuit, Push-Pull, Active Low
Output Options Push-Pull
Type ['SOT-23']
IQ 5 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904420 - RS Components, Ltd.
Specs
Type SC-70; Sc-70
Pins 3
View Details
PMIC - Supervisors - ADM1813-5ART-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
PMIC - PMIC - Power Management - Specialized - BQ24640RVAR - 1154197-BQ24640RVAR - Win Source Electronics
Specs
Output Options Inverting
IQ 1000 µA
Supply Voltage 5 to 28 volts
View Details
2 suppliers