Microchip Technology, Inc. Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MIC1557BM5 MIC1557BM5

Description
Manufacturer: Microchip Technology Win Source Part Number: 058496-MIC1557BM5 Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 5MHz Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 18 V Operating Supply Current: 350μA
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 058496-MIC1557BM5 Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 5MHz Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 18 V Operating Supply Current: 350μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MIC1557BM5 - 058496-MIC1557BM5 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MIC1557BM5
058496-MIC1557BM5
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MIC1557BM5 058496-MIC1557BM5
Manufacturer: Microchip Technology Win Source Part Number: 058496-MIC1557BM5 Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 5MHz Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 18 V Operating Supply Current: 350μA

Manufacturer: Microchip Technology
Win Source Part Number: 058496-MIC1557BM5
Packaging: Reel - TR
Type: 555 Type, Timer/Oscillator (Single)
Mounting: Surface Mount
Frequency: 5MHz
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 18 V
Operating Supply Current: 350μA

Buy Now Datasheet
Singapore, Singapore
5MHZ SOT23 Clock and Timing IC
689-MIC1557BM5
5MHZ SOT23 Clock and Timing IC 689-MIC1557BM5
IC OSC SINGLE TIMER 5MHZ SOT23-5 Product overview: MIC1557BM5 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, SOT23. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5MHZ, SOT23, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-MIC1557BM5 can be used for catalog matching and distributor lookup.

IC OSC SINGLE TIMER 5MHZ SOT23-5 Product overview: MIC1557BM5 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, SOT23. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5MHZ, SOT23, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-MIC1557BM5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Timers IC Timers
Product Number 058496-MIC1557BM5 689-MIC1557BM5
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MIC1557BM5 5MHZ SOT23 Clock and Timing IC
Package Type Surface Mount; SOT-23-5 Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Bus Interface LVPECL
Package Type Bulk
Supply Voltage 3.3 volts
View Details
SE555 Precision Timer - SE555DR - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 4.5 to 18 volts
Frequency 0.1000 MHz
View Details
6 suppliers
SMD 32.7680KHZ 12.5PF Clock and Timing IC - 171-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
Programmable Timers and Oscillators - HEF4541BT,652-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 4.5 to 15.5 volts
Frequency 36 MHz
View Details