The TLC555 is a CMOS monolithic timing circuit with low power consumption, capable of rail-to-rail output swing and compatible with CMOS, TTL, and MOS logic. It operates from a single supply voltage of 2V to 15V, with typical power dissipation of 1mW at 5V. The device offers 100mA sink and 10mA source output current capability, and supports timing frequencies up to 2MHz. It is functionally interchangeable with the NE555 and shares the same pinout. The TLC555CPE4 variant, based on the TLC555C series, is housed in a PDIP package measuring 9.81mm × 9.43mm and rated for operation from 0°C to 70°C.
Low Power Timer 8-PDIP 0 to 70
555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-PDIP
2.1-MHz, 250-µA, Low-Power Timer 8-PDIP 0 to 70 Product overview: TLC555CPE4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TLC555CPE4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1269068-TLC555CPE4
Series: LinCMOS
Packaging: Tube
Type: 555 Type, Timer/Oscillator (Single)
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Frequency: 2.1MHz
Operating Supply Voltage: 2 V ~ 15 V
Family Name: TLC555
Categories: Integrated Circuits (ICs)
Operating Supply Current: 360μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): UPD5555C-A; ICM7555IN/01; KA555;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Timers | IC Timers |
| Product Number | TLC555CPE4 | 296-36160-5-ND | 689-TLC555CPE4 | 1269068-TLC555CPE4 |
| Product Name | TLC555 Low Power Timer | Programmable Timers and Oscillators | Low-Power Clock and Timing IC | Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555CPE4 |
| Package Type | PDIP,SO,SOIC,TSSOP | Through Hole; DIP; "8-DIP (0.300"", 7.62mm)" | Rail/Tube | DIP |