Microchip Technology, Inc. 5V Voltage Supervisor w/ Manual Reset, Watchdog and Dual Rest Outputs MIC1232

Description
The MIC1232 is a multifunction circuit which monitors microprocessor activity, external reset and power supplies in microprocessor based systems. The circuit functions include a watchdog time, power supply monitor, microprocessor reset, and manual pushbutton reset input. The power supply line is monitored with a comparator and an internal voltage reference. /RST is forced low when an out-of-tolerance condition exists and remains asserted for at least 250ms after VCC rises above the threshold voltage (4.5V or 4.75V). The /RST pin will remain logic low with VCC as low as 1.4V. The Watchdog input (/ST) monitors µP activity and will assert /RST if no µP activity has occurred with in the watchdog timeout period. The watchdog timeout period is selectable with nominal period of 150, 600, 1200 milliseconds. Additional Features Power OK/Reset time delay, 250ms min. Watchdog timer, 150ms, 600ms, or 1.2s typical Precision supply voltage monitor, select between 5% or 10% of supply voltage Available in 8-pin surface mount (SO) Debounced External reset input Low supply current, <18µA typical
Datasheet
Description
The MIC1232 is a multifunction circuit which monitors microprocessor activity, external reset and power supplies in microprocessor based systems. The circuit functions include a watchdog time, power supply monitor, microprocessor reset, and manual pushbutton reset input. The power supply line is monitored with a comparator and an internal voltage reference. /RST is forced low when an out-of-tolerance condition exists and remains asserted for at least 250ms after VCC rises above the threshold voltage (4.5V or 4.75V). The /RST pin will remain logic low with VCC as low as 1.4V. The Watchdog input (/ST) monitors µP activity and will assert /RST if no µP activity has occurred with in the watchdog timeout period. The watchdog timeout period is selectable with nominal period of 150, 600, 1200 milliseconds. Additional Features Power OK/Reset time delay, 250ms min. Watchdog timer, 150ms, 600ms, or 1.2s typical Precision supply voltage monitor, select between 5% or 10% of supply voltage Available in 8-pin surface mount (SO) Debounced External reset input Low supply current, <18µA typical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V Voltage Supervisor w/ Manual Reset, Watchdog and Dual Rest Outputs - MIC1232 - Microchip Technology, Inc.
Chandler, AZ, United States
5V Voltage Supervisor w/ Manual Reset, Watchdog and Dual Rest Outputs
MIC1232
5V Voltage Supervisor w/ Manual Reset, Watchdog and Dual Rest Outputs MIC1232
The MIC1232 is a multifunction circuit which monitors microprocessor activity, external reset and power supplies in microprocessor based systems. The circuit functions include a watchdog time, power supply monitor, microprocessor reset, and manual pushbutton reset input. The power supply line is monitored with a comparator and an internal voltage reference. /RST is forced low when an out-of-tolerance condition exists and remains asserted for at least 250ms after VCC rises above the threshold voltage (4.5V or 4.75V). The /RST pin will remain logic low with VCC as low as 1.4V. The Watchdog input (/ST) monitors µP activity and will assert /RST if no µP activity has occurred with in the watchdog timeout period. The watchdog timeout period is selectable with nominal period of 150, 600, 1200 milliseconds. Additional Features Power OK/Reset time delay, 250ms min. Watchdog timer, 150ms, 600ms, or 1.2s typical Precision supply voltage monitor, select between 5% or 10% of supply voltage Available in 8-pin surface mount (SO) Debounced External reset input Low supply current, <18µA typical

The MIC1232 is a multifunction circuit which monitors microprocessor activity, external reset and power supplies in microprocessor based systems. The circuit functions include a watchdog time, power supply monitor, microprocessor reset, and manual pushbutton reset input.

The power supply line is monitored with a comparator and an internal voltage reference. /RST is forced low when an out-of-tolerance condition exists and remains asserted for at least 250ms after VCC rises above the threshold voltage (4.5V or 4.75V). The /RST pin will remain logic low with VCC as low as 1.4V.

The Watchdog input (/ST) monitors µP activity and will assert /RST if no µP activity has occurred with in the watchdog timeout period. The watchdog timeout period is selectable with nominal period of 150, 600, 1200 milliseconds.

Additional Features

    • Power OK/Reset time delay, 250ms min.
    • Watchdog timer, 150ms, 600ms, or 1.2s typical
    • Precision supply voltage monitor, select between 5% or 10% of supply voltage
    • Available in 8-pin surface mount (SO)
    • Debounced External reset input
    • Low supply current, <18µA typical
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MIC1232
Product Name 5V Voltage Supervisor w/ Manual Reset, Watchdog and Dual Rest Outputs
Features Watchdog Timer
Output Options Push-Pull
Type SOIC; DIP; ['SOIC', 'PDIP']
IQ 18 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2264468 - RS Components, Ltd.
Specs
Type SOIC; SOIC
View Details
Voltage Reference - TLVH431NAMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1186-2ARQZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1253136-BQ24640RVAT - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 5 to 28 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers