Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - Application Specific - MEC1428-SZ-C1 MEC1428-SZ-C1

Description
Manufacturer: Microchip Technology Win Source Part Number: 926931-MEC1428-SZ-C1 Operating Temperature Range: 0°C ~ 70°C Core Processor: MIPS32® M14K™ Package: Tray Package: 144-WFBGA Mounting: Surface Mount Number of I/O: 108 Program Memory Type: External Program Memory Family Name: MEC1428 Categories: Integrated Circuits (ICs) Case / Package: 144-WFBGA (9x9) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 926931-MEC1428-SZ-C1 Operating Temperature Range: 0°C ~ 70°C Core Processor: MIPS32® M14K™ Package: Tray Package: 144-WFBGA Mounting: Surface Mount Number of I/O: 108 Program Memory Type: External Program Memory Family Name: MEC1428 Categories: Integrated Circuits (ICs) Case / Package: 144-WFBGA (9x9) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - MEC1428-SZ-C1 - 926931-MEC1428-SZ-C1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - MEC1428-SZ-C1
926931-MEC1428-SZ-C1
Embedded - Embedded - Microcontrollers - Application Specific - MEC1428-SZ-C1 926931-MEC1428-SZ-C1
Manufacturer: Microchip Technology Win Source Part Number: 926931-MEC1428-SZ-C1 Operating Temperature Range: 0°C ~ 70°C Core Processor: MIPS32® M14K™ Package: Tray Package: 144-WFBGA Mounting: Surface Mount Number of I/O: 108 Program Memory Type: External Program Memory Family Name: MEC1428 Categories: Integrated Circuits (ICs) Case / Package: 144-WFBGA (9x9) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 926931-MEC1428-SZ-C1
Operating Temperature Range: 0°C ~ 70°C
Core Processor: MIPS32® M14K™
Package: Tray
Package: 144-WFBGA
Mounting: Surface Mount
Number of I/O: 108
Program Memory Type: External Program Memory
Family Name: MEC1428
Categories: Integrated Circuits (ICs)
Case / Package: 144-WFBGA (9x9)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 926931-MEC1428-SZ-C1
Product Name Embedded - Embedded - Microcontrollers - Application Specific - MEC1428-SZ-C1
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008DCJ-45/IT - 1221437-MT5C1008DCJ-45/IT - Win Source Electronics
Specs
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Pins 32
View Details
2 suppliers
Memory IC and Storage Component - 774-29705APC - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Package Type Bulk
View Details
4 suppliers
Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details