The MEC1418-I/NU is an application-specific
MEC, MIPS CORE, 192K SRAM, LPC &
MEC, MIPS CORE, 192K SRAM, LPC &
32-bit Microcontrollers - MCU MEC, MIPS core, 192K SRAM, LPC & eSPI, 128-VTQFP
MEC, MIPS CORE, 192K SRAM, LPC
MEC, MIPS CORE, 192K SRAM, LPC &
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MEC1418-I/NU-ND | MEC1418-I/NU | MEC1418-I/NU | MEC1418-I/NU | MEC1418-I/NU |
| Product Name | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers |
| RAM | 192 KB | 192 KB | 192 KB | ||
| ROM Type | External Program Memory | ||||
| Supply Voltage | 1.71 to 3.46 volts | 3.46 to 1.71 volts | 1.71 to 3.46 volts | ||
| Serial Interface | SPI; UART | I²C; SPI; UART; I²C, LPC, SMBus, SPI, UART | |||
| Package Type | TQFP; Other; 128-TQFP | QFP | QFP; TQFP; Other; 128-TQFP |