Microchip Technology, Inc. PMIC - PMIC - Power Management - Specialized - MD1711FG-G MD1711FG-G

Description
Manufacturer: Microchip Technology Win Source Part Number: 1221418-MD1711FG-G Packaging: Tray Mounting Style: SMD Applications: Ultrasound Imaging Supply Current: 2mA Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: 0°C ~ 125°C Manufacturer Homepage: www.supertex.com Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: MD1711 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.3V ~ 5V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1221418-MD1711FG-G Packaging: Tray Mounting Style: SMD Applications: Ultrasound Imaging Supply Current: 2mA Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: 0°C ~ 125°C Manufacturer Homepage: www.supertex.com Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: MD1711 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.3V ~ 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - MD1711FG-G - 1221418-MD1711FG-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - MD1711FG-G
1221418-MD1711FG-G
PMIC - PMIC - Power Management - Specialized - MD1711FG-G 1221418-MD1711FG-G
Manufacturer: Microchip Technology Win Source Part Number: 1221418-MD1711FG-G Packaging: Tray Mounting Style: SMD Applications: Ultrasound Imaging Supply Current: 2mA Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: 0°C ~ 125°C Manufacturer Homepage: www.supertex.com Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: MD1711 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.3V ~ 5V

Manufacturer: Microchip Technology
Win Source Part Number: 1221418-MD1711FG-G
Packaging: Tray
Mounting Style: SMD
Applications: Ultrasound Imaging
Supply Current: 2mA
Categories: Integrated Circuits
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: 0°C ~ 125°C
Manufacturer Homepage: www.supertex.com
Manufacturer Package: 48-LQFP
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: MD1711
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.3V ~ 5V

Buy Now
Power Management - Specialized - MD1711FG-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MD1711FG-G
Power Management - Specialized MD1711FG-G
Ultrasound Imaging PMIC 48-LQFP (7x7)

Ultrasound Imaging PMIC 48-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1221418-MD1711FG-G MD1711FG-G
Product Name PMIC - PMIC - Power Management - Specialized - MD1711FG-G Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1220259 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Regulators - Linear - LD6805K/33H,115-NEX - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details
PMIC - Supervisors - ADM1817-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
TPS3813K33-EP Enhanced Product Processor Supervisory Circuits With Window-Watchdog - 2T13K33MDBVREPG4 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active-low,Open-drain
View Details
6 suppliers