The MD1210 is a high-speed dual MOSFET driver designed to drive high-voltage P-channel and N-channel MOSFETs for applications such as medical ultrasound imaging and piezoelectric transducer drivers. It features two matched channels with ±2A peak output source and sink current, and achieves 6 ns rise and fall times with a 1000 pF load. Operating from a single 4.5V to 13V supply, it accepts CMOS-compatible logic inputs from 1.2V to 5V. The device uses an adaptive threshold circuit for DC-coupled high-speed level shifting and can drive outputs below ground. It is housed in a 12-lead QFN package with a thermal pad and offers thermally enhanced performance with a thermal resistance of 32 °C/W to ambient. It meets AEC-Q200 qualification and is Pb-free and RoHS-compliant.
MD1210 is a high speed, dual MOSFET driver. It is designed to drive high voltage P and N-channel MOSFET transistors for medical ultrasound and other applications requiring a high output current for a capacitive load. The high-speed input stage of the MD1210 can operate from 1.2V to 5.0V logic interface with an optimum operating input signal range of 1.8V to 3.3V. An adaptive threshold circuit is used to set the level translator switch threshold to the average of the input logic 0 and logic 1 levels. The input logic levels may be ground referenced, even though the driver is putting out bipolar signals. The level translator uses a proprietary circuit, which provides DC coupling together with high-speed operation. VDD1, VDD2, and VH should be connected to the positive supply voltage, and VSS1, VSS2, and VL should be connected to 0V or to Ground. The GND pin is the logic control input signal digital ground. The output stage is capable of peak currents of up to ±2.0A, depending on the supply voltages used and load capacitance present. The OE pin serves a dual purpose. First, its logic H level is used to compute the threshold voltage level for the channel input level translators. Secondly, when OE is low, the outputs are disabled, with the A output high and the B output low. This assists in properly pre-charging the AC coupling capacitors that may be used in series in the gate drive circuit of an external PMOS and NMOS transistor pair.
Please consider this device MD1213
Additional Features
| Microchip Technology, Inc. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MD1210 |
| Product Name | MOSFET Dual Driver |