The MCP9904 is a high-accuracy, low-cost System Management Bus (SMBus) temperature sensor that monitors up to four temperature channels, including an internal diode and three external diodes. It offers ±1°C maximum accuracy for external temperatures from -40°C to +125°C and ±1°C accuracy for the internal temperature from -40°C to +65°C, with 0.125°C resolution. Advanced features include Resistance Error Correction, Beta Compensation, and automatic diode-type detection to support a wide range of processor technologies. The device supports up to 400kHz SMBus clock rate, operates on a 3.0V to 3.6V supply, and includes programmable temperature limits and maskable ALERT/THERM2 outputs. An anti-parallel diode configuration on DP2/DN3 and DN2/DP3 allows monitoring of two additional external diodes. The MCP9904 is available in a 10-lead 3×3mm VDFN package with an exposed thermal pad for improved thermal performance. It meets RoHS standards and is qualified for operation from -40°C to +125°C ambient temperature.
The MCP9903/MCP9904 are high accuracy, low cost, System Management Bus (SMBus) temperature sensors. Advanced features such as Resistance Error Correction (REC), Beta Compensation (to support CPU diodes requiring the BJT/transistor model including 45nm and advanced processors) and automatic diode type detection combine to provide a robust solution for complex environmental monitoring applications.
The MCP9903 monitors three temperature channels and the MCP9904 monitors four temperature channels. It provides ±1ºC accuracy for both external and internal diode temperatures.
Resistance Error Correction automatically eliminates the temperature error caused by series resistance allowing greater flexibility in routing thermal diodes. Beta Compensation eliminates temperature errors caused by low, variable beta transistors common in today's fine geometry processors. The automatic beta detection feature monitors each external diode/transistor and determines the optimum sensor settings for accurate temperature measurements regardless of processor technology. This frees the user from providing unique sensor configurations for each temperature monitoring application. These advanced features plus ±1°C measurement accuracy provide a low-cost, highly flexible and accurate solution for critical temperature monitoring applications.
Additional Features
| Microchip Technology, Inc. | |
|---|---|
| Product Category | Transistors |
| Product Number | MCP9904 |