The MCP98242T-BE/MNYBAC is a digital temperature sensor designed for memory module applications, specifically optimized for use in DIMM modules. It operates within a voltage range of 3.0V to 3.6V and features a 2-wire I2C/SMBus compatible interface, allowing for easy integration into existing systems. The sensor can measure temperatures from -40°C to +125°C with an accuracy of ±0.5°C at temperatures between +75°C and +95°C, and ±1°C at +40°C to +125°C. This device includes a 256-byte serial EEPROM for storing Serial Presence Detect (SPD) information, with options for permanent and software write protection for the lower 128 bytes. The MCP98242 also supports user-programmable registers for configuring shutdown modes and temperature event boundaries, providing flexibility in monitoring and managing thermal conditions. The shutdown/standby current is low, at a maximum of 3 µA, making it suitable for power-sensitive applications. Typical applications include laptops, personal computers, servers, and hard disk drives, making it a versatile choice for engineers looking to implement temperature monitoring in their designs.
Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MCP98242T-BE/MNYBAC |
| Product Name | Thermal Management |
| Type | 8-WFDFN Exposed Pad |