Infineon Technologies AG Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) TLE493DP2B6A2HTSA1

Description
Win Source Part Number: 1375880-TLE493DP2B6A 2HTSA1 Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Infineon Technologies Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Features: Programmable Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: PG-TSOP6-6-8 Technology: Hall Effect Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Sensing Range: ±160mT Voltage - Supply: 2.8V ~ 3.5V Current - Supply (Max): 130nA Output Type: I²C Resolution: 12 b Axis: X, Y, Z
Request a Quote
Description
Win Source Part Number: 1375880-TLE493DP2B6A 2HTSA1 Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Infineon Technologies Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Features: Programmable Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: PG-TSOP6-6-8 Technology: Hall Effect Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Sensing Range: ±160mT Voltage - Supply: 2.8V ~ 3.5V Current - Supply (Max): 130nA Output Type: I²C Resolution: 12 b Axis: X, Y, Z
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLE493D-P2B6A2HTSA1 is a high-accuracy, low-power 3D Hall sensor designed for magnetic flux density sensing in three dimensions (X, Y, Z) with a sensing range of ±160 mT. It features a programmable flux resolution down to 65 µT and provides 12-bit data resolution for each measurement direction, along with a 10-bit temperature sensor. The device operates within a supply voltage range of 2.8 V to 3.5 V and has a typical current consumption of 130 nA, with a power-down mode that reduces consumption to 7 nA. This sensor supports I²C communication, allowing for easy integration with microcontrollers. It includes diagnostic measurements to ensure the functionality of digital and analog components, as well as the Hall probe. The TLE493D-P2B6A2HTSA1 is suitable for various applications, including gear stick position sensing, control elements in steering wheels, and pedal position detection. It operates effectively across a temperature range of -40°C to 125°C, making it versatile for automotive and industrial applications.

Datasheet Summary
Powered by GS/AI

The TLE493D-P2B6A2HTSA1 is a high-accuracy, low-power 3D Hall sensor designed for magnetic flux density sensing in three dimensions (X, Y, Z) with a sensing range of ±160 mT. It features a programmable flux resolution down to 65 µT and provides 12-bit data resolution for each measurement direction, along with a 10-bit temperature sensor. The device operates within a supply voltage range of 2.8 V to 3.5 V and has a typical current consumption of 130 nA, with a power-down mode that reduces consumption to 7 nA. This sensor supports I²C communication, allowing for easy integration with microcontrollers. It includes diagnostic measurements to ensure the functionality of digital and analog components, as well as the Hall probe. The TLE493D-P2B6A2HTSA1 is suitable for various applications, including gear stick position sensing, control elements in steering wheels, and pedal position detection. It operates effectively across a temperature range of -40°C to 125°C, making it versatile for automotive and industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1375880-TLE493DP2B6A2HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
1375880-TLE493DP2B6A2HTSA1
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) 1375880-TLE493DP2B6A2HTSA1
Win Source Part Number: 1375880-TLE493DP2B6A 2HTSA1 Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Infineon Technologies Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Features: Programmable Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: PG-TSOP6-6-8 Technology: Hall Effect Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Sensing Range: ±160mT Voltage - Supply: 2.8V ~ 3.5V Current - Supply (Max): 130nA Output Type: I²C Resolution: 12 b Axis: X, Y, Z

Win Source Part Number: 1375880-TLE493DP2B6A2HTSA1
Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Infineon Technologies
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Features: Programmable
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: PG-TSOP6-6-8
Technology: Hall Effect
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Sensing Range: ±160mT
Voltage - Supply: 2.8V ~ 3.5V
Current - Supply (Max): 130nA
Output Type: I²C
Resolution: 12 b
Axis: X, Y, Z

Buy Now Datasheet
Motion Sensor ICs - 2333506 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
2333506
Motion Sensor ICs 2333506
Infineon TLE493DP2B6A2HTSA1

Infineon TLE493DP2B6A2HTSA1

Supplier's Site
Motion Sensor ICs - 2333507P - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
2333507P
Motion Sensor ICs 2333507P
Infineon TLE493DP2B6A2HTSA1

Infineon TLE493DP2B6A2HTSA1

Supplier's Site
Motion Sensor ICs - 2333507 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
2333507
Motion Sensor ICs 2333507
Infineon TLE493DP2B6A2HTSA1

Infineon TLE493DP2B6A2HTSA1

Supplier's Site
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - TLE493DP2B6A2HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
TLE493DP2B6A2HTSA1
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) TLE493DP2B6A2HTSA1
XENSIV 3D MAGNETIC HALL SENSORS

XENSIV 3D MAGNETIC HALL SENSORS

Supplier's Site
Linear, Compass (ICs) - TLE493DP2B6A2HTSA1 - ODG (Origin Data Global)
Shenzhen, China
Linear, Compass (ICs)
TLE493DP2B6A2HTSA1
Linear, Compass (ICs) TLE493DP2B6A2HTSA1
XENSIV 3D MAGNETIC HALL SENSORS

XENSIV 3D MAGNETIC HALL SENSORS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1375880-TLE493DP2B6A2HTSA1 2333506 TLE493DP2B6A2HTSA1 TLE493DP2B6A2HTSA1
Product Name Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Motion Sensor ICs Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Linear, Compass (ICs)
Sensor Type Magnetic Magnetic Magnetic
Package / Mounting SOT-23-6 Thin, TSOT-23-6 Surface Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data