TE Connectivity Humidity/temp Sensor, Aec-Q100, 125Deg C; Humidity Range Te Connectivity 10142048-01

Description
HUMIDITY/TEMP SENSOR, AEC-Q100, 125DEG C; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.2°C; RH Response Time:5s; Temperature Response Time:10s; Sensor Interface Type:I2C RoHS Compliant: Yes
Datasheet
Description
HUMIDITY/TEMP SENSOR, AEC-Q100, 125DEG C; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.2°C; RH Response Time:5s; Temperature Response Time:10s; Sensor Interface Type:I2C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity/temp Sensor, Aec-Q100, 125Deg C; Humidity Range Te Connectivity - 69AH6426 - Newark, An Avnet Company
Chicago, IL, United States
Humidity/temp Sensor, Aec-Q100, 125Deg C; Humidity Range Te Connectivity
69AH6426
Humidity/temp Sensor, Aec-Q100, 125Deg C; Humidity Range Te Connectivity 69AH6426
HUMIDITY/TEMP SENSOR, AEC-Q100, 125DEG C; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.2°C; RH Response Time:5s; Temperature Response Time:10s; Sensor Interface Type:I2C RoHS Compliant: Yes

HUMIDITY/TEMP SENSOR, AEC-Q100, 125DEG C; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 2% RH; Temperature Accuracy:± 0.2°C; RH Response Time:5s; Temperature Response Time:10s; Sensor Interface Type:I2C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 69AH6426
Product Name Humidity/temp Sensor, Aec-Q100, 125Deg C; Humidity Range Te Connectivity
Sensor Type Temperature; Humidity
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Two-Channel Silicon-Based Thermopile - ST60 Dual - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details