The MCP9501PT-105E/OT is a temperature switch with a factory-set threshold of 105°C for rising temperatures, using an active-low open-drain output. It operates from a 2.7V to 5.5V supply, draws 25µA typical current, and has a temperature accuracy of ±4°C typical and ±6°C maximum across its -40°C to +125°C operating range. The device includes selectable hysteresis of 2°C or 10°C typical and is packaged in a 5-lead SOT-23 surface mount format.
Manufacturer: Microchip Technology
Win Source Part Number: 1336586-MCP9501PT-10
Category: Sensors, Transducers>Temperat
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Output Type: Open Drain
Output: Active Low
Switching Temperature: 105°C
Current - Supply: 25µA
Output Function: /OverTemp
Current - Output (Max): 20mA
Accuracy: ±6°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: Yes
Voltage - Supply: 3 V ~ 6 V
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: SC-74A, SOT-753
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP9501PT-105E/OTTR,
Base Product Number: MCP9501
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1336586-MCP9501PT-105E/OT |
| Product Name | Sensors, Transducers - Temperature Sensors - Thermostats - Solid State |
| Mounting | PCBoard; Surface Mount |