Motor Driver NMOS, PMOS PWM 40-QFN (5x5)
IC MOTOR DRIVER 6V-19V 40QFN Product overview: MCP8025-115E/MP from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 19V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 6V, 19V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MCP8025-115E/MP can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 926747-MCP8025-115E/
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TA)
Features: - Motor Driver NMOS, PMOS PWM 40-QFN (5x5)
Package: 40-VFQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: MCP8025
Categories: Integrated Circuits (ICs)
Case / Package: 40-QFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 73
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Motor Driver NMOS, PMOS PWM 40-QFN (5x5)
IC MOTOR DRIVER 6V-19V 40QFN
MOTOR DRIVER, 3 PHASE BLDC, 0.5A, QFN-40; Motor Type:Three Phase DC Brushless; No. of Outputs:3Outputs; Output Current:500mA; Output Voltage:12V; Driver Case Style:QFN; No. of Pins:40Pins; Supply Voltage Min:6V; Product Range:- RoHS Compliant: Yes
IC MOTOR DRIVER 6V-19V 40QFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Motor Controllers | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | MCP8025-115E/MP-ND | 744-MCP8025-115E/MP | 926747-MCP8025-115E/MP | MCP8025-115E/MP | MCP8025-115E/MP | 67X5350 | MCP8025-115E/MP |
| Product Name | Motor Drivers, Controllers | 6V 19V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - MCP8025-115E/MP | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, 3 Phase Bldc, 0.5A, Qfn-40; Motor Type Microchip | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | DC Brushless; Three Phase DC Brushless | ||||
| Configuration | PCB Mount; 40-VFQFN Exposed Pad | ||||||
| Communication | PWM | PWM | |||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| AC Input | 6 to 19 volts | 6 to ? volts |